Clockaudio Limited C3 Series 27" Gooseneck Mic with Switch (Semi Rigid) C36ES SR RF

Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR
Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

Suppliers

Company
Product
Description
Supplier Links
C3 Series 27
Berlin, CT, USA
C3 Series 27" Gooseneck Mic with Switch (Semi Rigid)
53283
C3 Series 27" Gooseneck Mic with Switch (Semi Rigid) 53283
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 Pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53283
Product Name C3 Series 27" Gooseneck Mic with Switch (Semi Rigid)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details