AKG Acoustics GmbH Classic Vocal / Instrument Condenser Microphone C535EB

Description
The professional vocal/instrument microphone from AKG for stage and studio use, the C 535 EB provides the ultimate combination of excellent, highly detailed audio and exceptional ruggedness. Perfect weight distribution ensures fatigue-free handling - another asset for discriminating vocalists! Bass cut/rolloff filters and a switchable preattenuation pad let you match the frequency response and output level to the most diverse recording and onstage miking situations. The C 535 EB is one of the great, legendary microphones. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 7 mV/Pa (-63 dBV) Max. SPL: 130/144 dB SPL Equivalent noise level: 21 dB-A Signal/noise ratio (A-weighted): 73 dB Preattenuation pad: 14 dB, switchable Bass filter: 12 dB/octave at 100 Hz Impedance: 200 ohms Recommended load impedance: >=600 ohms Supply voltage: 9 to 52 V phantom power Powering: approx. 1 mA Connector: 3-pin XLR Finish: matte black Net weight: 300 g / 10.6 oz. Shipping weight: 800 g / 1.8 lbs.
Datasheet
Description
The professional vocal/instrument microphone from AKG for stage and studio use, the C 535 EB provides the ultimate combination of excellent, highly detailed audio and exceptional ruggedness. Perfect weight distribution ensures fatigue-free handling - another asset for discriminating vocalists! Bass cut/rolloff filters and a switchable preattenuation pad let you match the frequency response and output level to the most diverse recording and onstage miking situations. The C 535 EB is one of the great, legendary microphones. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 7 mV/Pa (-63 dBV) Max. SPL: 130/144 dB SPL Equivalent noise level: 21 dB-A Signal/noise ratio (A-weighted): 73 dB Preattenuation pad: 14 dB, switchable Bass filter: 12 dB/octave at 100 Hz Impedance: 200 ohms Recommended load impedance: >=600 ohms Supply voltage: 9 to 52 V phantom power Powering: approx. 1 mA Connector: 3-pin XLR Finish: matte black Net weight: 300 g / 10.6 oz. Shipping weight: 800 g / 1.8 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Vocal / Instrument Condenser Microphone - 5315 - TMP Pro Distribution
Berlin, CT, USA
Classic Vocal / Instrument Condenser Microphone
5315
Classic Vocal / Instrument Condenser Microphone 5315
The professional vocal/instrument microphone from AKG for stage and studio use, the C 535 EB provides the ultimate combination of excellent, highly detailed audio and exceptional ruggedness. Perfect weight distribution ensures fatigue-free handling - another asset for discriminating vocalists! Bass cut/rolloff filters and a switchable preattenuation pad let you match the frequency response and output level to the most diverse recording and onstage miking situations. The C 535 EB is one of the great, legendary microphones. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 7 mV/Pa (-63 dBV) Max. SPL: 130/144 dB SPL Equivalent noise level: 21 dB-A Signal/noise ratio (A-weighted): 73 dB Preattenuation pad: 14 dB, switchable Bass filter: 12 dB/octave at 100 Hz Impedance: 200 ohms Recommended load impedance: >=600 ohms Supply voltage: 9 to 52 V phantom power Powering: approx. 1 mA Connector: 3-pin XLR Finish: matte black Net weight: 300 g / 10.6 oz. Shipping weight: 800 g / 1.8 lbs.

The professional vocal/instrument microphone from AKG for stage and studio use, the C 535 EB provides the ultimate combination of excellent, highly detailed audio and exceptional ruggedness. Perfect weight distribution ensures fatigue-free handling - another asset for discriminating vocalists! Bass cut/rolloff filters and a switchable preattenuation pad let you match the frequency response and output level to the most diverse recording and onstage miking situations. The C 535 EB is one of the great, legendary microphones.
Polar pattern: cardioid
Frequency range: 20 to 20,000 Hz
Sensitivity: 7 mV/Pa (-63 dBV)
Max. SPL: 130/144 dB SPL
Equivalent noise level: 21 dB-A
Signal/noise ratio (A-weighted): 73 dB
Preattenuation pad: 14 dB, switchable
Bass filter: 12 dB/octave at 100 Hz
Impedance: 200 ohms
Recommended load impedance: >=600 ohms
Supply voltage: 9 to 52 V phantom power
Powering: approx. 1 mA
Connector: 3-pin XLR
Finish: matte black
Net weight: 300 g / 10.6 oz.
Shipping weight: 800 g / 1.8 lbs.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5315
Product Name Classic Vocal / Instrument Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details