Shure Incorporated BETA Series Instrument Microphone with Integrated Stand Adapter and XLR Connector BETA 56A

Description
The Shure Beta 56® A microphone has a frequency response specifically tailored for drums and instruments. Its extremely uniform supercardioid pickup pattern provides high gain-before-feedback and excellent rejection of unwanted noise. A built-in dynamic locking stand adapter with an integral XLR connector simplifies installation. The stand adapter keeps the microphone securely in place, even if it is struck by a drumstick. Typical Beta 56A applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa (2.8 mV) (1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees with standard 5/8"-27 thread Net Weight 468 grams (16.7 oz)
Datasheet
Description
The Shure Beta 56® A microphone has a frequency response specifically tailored for drums and instruments. Its extremely uniform supercardioid pickup pattern provides high gain-before-feedback and excellent rejection of unwanted noise. A built-in dynamic locking stand adapter with an integral XLR connector simplifies installation. The stand adapter keeps the microphone securely in place, even if it is struck by a drumstick. Typical Beta 56A applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa (2.8 mV) (1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees with standard 5/8"-27 thread Net Weight 468 grams (16.7 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Instrument Microphone with Integrated Stand Adapter and XLR Connector - 34555 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Instrument Microphone with Integrated Stand Adapter and XLR Connector
34555
BETA Series Instrument Microphone with Integrated Stand Adapter and XLR Connector 34555
The Shure Beta 56® A microphone has a frequency response specifically tailored for drums and instruments. Its extremely uniform supercardioid pickup pattern provides high gain-before-feedback and excellent rejection of unwanted noise. A built-in dynamic locking stand adapter with an integral XLR connector simplifies installation. The stand adapter keeps the microphone securely in place, even if it is struck by a drumstick. Typical Beta 56A applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency Output Level (at 1,000 Hz) Open Circuit Voltage -51 dBV/Pa (2.8 mV) (1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille Adjustable, Locking Stand Adapter Integral, dynamic locking, adjustable through 180 degrees with standard 5/8"-27 thread Net Weight 468 grams (16.7 oz)

The Shure Beta 56® A microphone has a frequency response specifically tailored for drums and instruments. Its extremely uniform supercardioid pickup pattern provides high gain-before-feedback and excellent rejection of unwanted noise.
A built-in dynamic locking stand adapter with an integral XLR connector simplifies installation. The stand adapter keeps the microphone securely in place, even if it is struck by a drumstick. Typical Beta 56A applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds.
Type
Dynamic (moving coil)
Frequency Response
50 to 16,000 Hz
Polar Pattern
Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency
Output Level (at 1,000 Hz)
Open Circuit Voltage -51 dBV/Pa (2.8 mV)
(1 Pa = 94 dB SPL)
Impedance
Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Connector
Three-pin professional audio connector (male XLR type)
Case
Silver blue enamel-painted die cast metal with hardened, matte-finished steel mesh grille
Adjustable, Locking Stand Adapter
Integral, dynamic locking, adjustable through 180 degrees with standard 5/8"-27 thread
Net Weight
468 grams (16.7 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 34555
Product Name BETA Series Instrument Microphone with Integrated Stand Adapter and XLR Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details