AKG Acoustics GmbH Perception Series Instrument Microphone Perception 170

Description
The Perception 170 is a small-diaphragm true condenser microphone offering outstanding build quality and excellent value. The lightweight diaphragm delivers outstanding clarity and transient response and conforms to the stringent standards defined for AKG recording products. The Perception 170's design is based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its ½-inch small-diaphragm true condenser transducer brings AKG studio quality to the project studio and all other areas of recording. A switchable preattenuation pad enable the Perception 170 to be used close to sound sources delivering up to 155 dB SPL. The heavy-duty, all-metal chassis and reliable gold-plated XLR-type output make the Perception 170 an excellent choice for a variety of live sound applications, too. Type: 0.5 inch diaphragm, externally polarized condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 12 mV/Pa (-38 dBV) Max. SPL: 135 / 155 dB SPL (0 / -20 dB) for 0.5% THD Equivalent noise level: < 21 dB-A(IEC 60268-4) Signal/noise ratio (A-weighted): 73 dB (re 1 Pa) Preattenuation pad: 0 dB, -20 dB Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <=2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR-type (pin #2 hot) Finis:h metallic blue Dimensions: 22 dia. X 160 mm/0.9 x 6.3 in. Net weight: 130 g (4.6 oz.) Shipping weight: 455 g (16 oz.)
Description
The Perception 170 is a small-diaphragm true condenser microphone offering outstanding build quality and excellent value. The lightweight diaphragm delivers outstanding clarity and transient response and conforms to the stringent standards defined for AKG recording products. The Perception 170's design is based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its ½-inch small-diaphragm true condenser transducer brings AKG studio quality to the project studio and all other areas of recording. A switchable preattenuation pad enable the Perception 170 to be used close to sound sources delivering up to 155 dB SPL. The heavy-duty, all-metal chassis and reliable gold-plated XLR-type output make the Perception 170 an excellent choice for a variety of live sound applications, too. Type: 0.5 inch diaphragm, externally polarized condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 12 mV/Pa (-38 dBV) Max. SPL: 135 / 155 dB SPL (0 / -20 dB) for 0.5% THD Equivalent noise level: < 21 dB-A(IEC 60268-4) Signal/noise ratio (A-weighted): 73 dB (re 1 Pa) Preattenuation pad: 0 dB, -20 dB Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <=2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR-type (pin #2 hot) Finis:h metallic blue Dimensions: 22 dia. X 160 mm/0.9 x 6.3 in. Net weight: 130 g (4.6 oz.) Shipping weight: 455 g (16 oz.)

Suppliers

Company
Product
Description
Supplier Links
Perception Series Instrument Microphone - 54588 - TMP Pro Distribution
Berlin, CT, USA
Perception Series Instrument Microphone
54588
Perception Series Instrument Microphone 54588
The Perception 170 is a small-diaphragm true condenser microphone offering outstanding build quality and excellent value. The lightweight diaphragm delivers outstanding clarity and transient response and conforms to the stringent standards defined for AKG recording products. The Perception 170's design is based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its ½-inch small-diaphragm true condenser transducer brings AKG studio quality to the project studio and all other areas of recording. A switchable preattenuation pad enable the Perception 170 to be used close to sound sources delivering up to 155 dB SPL. The heavy-duty, all-metal chassis and reliable gold-plated XLR-type output make the Perception 170 an excellent choice for a variety of live sound applications, too. Type: 0.5 inch diaphragm, externally polarized condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 12 mV/Pa (-38 dBV) Max. SPL: 135 / 155 dB SPL (0 / -20 dB) for 0.5% THD Equivalent noise level: < 21 dB-A(IEC 60268-4) Signal/noise ratio (A-weighted): 73 dB (re 1 Pa) Preattenuation pad: 0 dB, -20 dB Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <=2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR-type (pin #2 hot) Finis:h metallic blue Dimensions: 22 dia. X 160 mm/0.9 x 6.3 in. Net weight: 130 g (4.6 oz.) Shipping weight: 455 g (16 oz.)

The Perception 170 is a small-diaphragm true condenser microphone offering outstanding build quality and excellent value. The lightweight diaphragm delivers outstanding clarity and transient response and conforms to the stringent standards defined for AKG recording products.
The Perception 170's design is based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day.
Its ½-inch small-diaphragm true condenser transducer brings AKG studio quality to the project studio and all other areas of recording. A switchable preattenuation pad enable the Perception 170 to be used close to sound sources delivering up to 155 dB SPL. The heavy-duty, all-metal chassis and reliable gold-plated XLR-type output make the Perception 170 an excellent choice for a variety of live sound applications, too.
Type: 0.5 inch diaphragm, externally polarized condenser
Polar pattern: cardioid
Frequency range: 20 to 20,000 Hz
Sensitivity: 12 mV/Pa (-38 dBV)
Max. SPL: 135 / 155 dB SPL (0 / -20 dB) for 0.5% THD
Equivalent noise level: < 21 dB-A(IEC 60268-4)
Signal/noise ratio (A-weighted): 73 dB (re 1 Pa)
Preattenuation pad: 0 dB, -20 dB
Impedance: <200 ohms
Recommended load impedance: >=1000 ohms
Powering: <=2 mA
Power requirement: 48 V phantom power to DIN/IEC
Connector: 3-pin XLR-type (pin #2 hot)
Finis:h metallic blue
Dimensions: 22 dia. X 160 mm/0.9 x 6.3 in.
Net weight: 130 g (4.6 oz.)
Shipping weight: 455 g (16 oz.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54588
Product Name Perception Series Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details