TMP Pro Distribution Condenser Microphone 56515

Description
A large, dual diaphragm version of our legendary V67G, the V67i has a unique, patented design with two selectable diaphragms. It's like having two mics in one - with the front side having a warm, opulent sound, and the back side simulating some of the brighter more airy sounding characteristics of early tube mics. If you're looking for several quality microphones but are on a limited budget, look no further. The V67i will give you killer results. Type: Pressure gradient condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm/1.26 in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Attenuation Switch: 0 dB, -6 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold Grill
Description
A large, dual diaphragm version of our legendary V67G, the V67i has a unique, patented design with two selectable diaphragms. It's like having two mics in one - with the front side having a warm, opulent sound, and the back side simulating some of the brighter more airy sounding characteristics of early tube mics. If you're looking for several quality microphones but are on a limited budget, look no further. The V67i will give you killer results. Type: Pressure gradient condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm/1.26 in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Attenuation Switch: 0 dB, -6 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold Grill

Suppliers

Company
Product
Description
Supplier Links
Condenser Microphone - 56515 - TMP Pro Distribution
Berlin, CT, USA
Condenser Microphone
56515
Condenser Microphone 56515
A large, dual diaphragm version of our legendary V67G, the V67i has a unique, patented design with two selectable diaphragms. It's like having two mics in one - with the front side having a warm, opulent sound, and the back side simulating some of the brighter more airy sounding characteristics of early tube mics. If you're looking for several quality microphones but are on a limited budget, look no further. The V67i will give you killer results. Type: Pressure gradient condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm/1.26 in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Attenuation Switch: 0 dB, -6 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold Grill

A large, dual diaphragm version of our legendary V67G, the V67i has a unique, patented design with two selectable diaphragms. It's like having two mics in one - with the front side having a warm, opulent sound, and the back side simulating some of the brighter more airy sounding characteristics of early tube mics. If you're looking for several quality microphones but are on a limited budget, look no further. The V67i will give you killer results.
Type: Pressure gradient condenser mic
Diaphragm: 6 and 8 micron gold-sputtered
Capsule Size: 32mm/1.26 in.
Frequency Response: 30Hz - 20kHz
Polar pattern: Cardioid
Sensitivity: 22 mV/Pa
Impedance: 200 ohms
Output: Transformer-balanced
Attenuation Switch: 0 dB, -6 dB
High Pass Filter: 6 dB/octave @ 150Hz
Equivalent noise: 20 dB (A-weighted IEC 268-4)
S/N Ratio: 78 dB (Ref. 1 Pa A-weighted)
Max SPL for .5% THD: 140 dB
Power Requirements: 48V phantom power (+/- 4V)
Size: 47mm x 184mm/1.85 in. x 7.24 in.
Weight: 1.3 lbs/589.67g
Metal Finish: Green with gold Grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56515
Product Name Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details