Shure Incorporated SM Series Legendary Instrument Microphone SM57-LC

Description
The legendary Shure SM57 is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. The SM57 has an extremely effective cardioid pickup pattern that isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. Outstanding performance, reliability, and application diversity make this "workhorse" the choice of performers, producers, and sound engineers worldwide. Type Dynamic Frequency Response 40 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency. Sensitivity (at 1,000 Hz) Open Circuit Voltage: -56.0 dBV/Pa* (1.6 mV) *(1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (310 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die-cast steel with a polycarbonate grille and a stainless steel screen Net Weight (without cable) 284 grams (10 oz)
Datasheet
Description
The legendary Shure SM57 is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. The SM57 has an extremely effective cardioid pickup pattern that isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. Outstanding performance, reliability, and application diversity make this "workhorse" the choice of performers, producers, and sound engineers worldwide. Type Dynamic Frequency Response 40 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency. Sensitivity (at 1,000 Hz) Open Circuit Voltage: -56.0 dBV/Pa* (1.6 mV) *(1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (310 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die-cast steel with a polycarbonate grille and a stainless steel screen Net Weight (without cable) 284 grams (10 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Legendary Instrument Microphone - 6224 - TMP Pro Distribution
Berlin, CT, USA
SM Series Legendary Instrument Microphone
6224
SM Series Legendary Instrument Microphone 6224
The legendary Shure SM57 is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. The SM57 has an extremely effective cardioid pickup pattern that isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. Outstanding performance, reliability, and application diversity make this "workhorse" the choice of performers, producers, and sound engineers worldwide. Type Dynamic Frequency Response 40 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency. Sensitivity (at 1,000 Hz) Open Circuit Voltage: -56.0 dBV/Pa* (1.6 mV) *(1 Pa = 94 dB SPL) Impedance Rated impedance is 150 ohms (310 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die-cast steel with a polycarbonate grille and a stainless steel screen Net Weight (without cable) 284 grams (10 oz)

The legendary Shure SM57 is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording.
The SM57 has an extremely effective cardioid pickup pattern that isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds.
Outstanding performance, reliability, and application diversity make this "workhorse" the choice of performers, producers, and sound engineers worldwide.
Type
Dynamic
Frequency Response
40 to 15,000 Hz
Polar Pattern
Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency.
Sensitivity (at 1,000 Hz)
Open Circuit Voltage: -56.0 dBV/Pa* (1.6 mV)
*(1 Pa = 94 dB SPL)
Impedance
Rated impedance is 150 ohms (310 ohms actual) for connection to microphone inputs rated low impedance
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Connector
Three-pin professional audio connector (male XLR type)
Case
Dark gray, enamel-painted, die-cast steel with a polycarbonate grille and a stainless steel screen
Net Weight (without cable)
284 grams (10 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6224
Product Name SM Series Legendary Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details