Electro-voice Classic Handheld Interview Microphone with N/DYM Capsule 635N/D-B

Description
The 635N/D-B is a classic interview mic design with increased output from its neodymium magnet structure, tailored specifically for speech. It features all-steel construction, 6 oz weight, and a semi-gloss camera-black finish for on-air use. The 635N/D-B has the same "hammer-like" toughness and classic performance and reputation as the 635A(B) with the added benefit of increased output from its neodymium magnet structure. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 36 mm (1.42") Elemen:t Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Heigh:t 151 mm (5.94") Weight Net: 6 oz (170 g)
Datasheet
Description
The 635N/D-B is a classic interview mic design with increased output from its neodymium magnet structure, tailored specifically for speech. It features all-steel construction, 6 oz weight, and a semi-gloss camera-black finish for on-air use. The 635N/D-B has the same "hammer-like" toughness and classic performance and reputation as the 635A(B) with the added benefit of increased output from its neodymium magnet structure. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 36 mm (1.42") Elemen:t Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Heigh:t 151 mm (5.94") Weight Net: 6 oz (170 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Handheld Interview Microphone with N/DYM Capsule - 35580 - TMP Pro Distribution
Berlin, CT, USA
Classic Handheld Interview Microphone with N/DYM Capsule
35580
Classic Handheld Interview Microphone with N/DYM Capsule 35580
The 635N/D-B is a classic interview mic design with increased output from its neodymium magnet structure, tailored specifically for speech. It features all-steel construction, 6 oz weight, and a semi-gloss camera-black finish for on-air use. The 635N/D-B has the same "hammer-like" toughness and classic performance and reputation as the 635A(B) with the added benefit of increased output from its neodymium magnet structure. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 36 mm (1.42") Elemen:t Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Heigh:t 151 mm (5.94") Weight Net: 6 oz (170 g)

The 635N/D-B is a classic interview mic design with increased output from its neodymium magnet structure, tailored specifically for speech. It features all-steel construction, 6 oz weight, and a semi-gloss camera-black finish for on-air use.
The 635N/D-B has the same "hammer-like" toughness and classic performance and reputation as the 635A(B) with the added benefit of increased output from its neodymium magnet structure.
Case Material: Steel
Connector Type: 3-pin XLR
Diameter (Max): 36 mm (1.42")
Elemen:t Dynamic
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 150
Mic Type: Handheld
Open Circuit Voltage: 2 mV/Pascal
Polar Pattern: Omni
Wired/Wireless: Wired
Heigh:t 151 mm (5.94")
Weight Net: 6 oz (170 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35580
Product Name Classic Handheld Interview Microphone with N/DYM Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details