Sennheiser Electronic Corporation 2000 Series Handheld Transmitter, Compatible with all ew Capsules SKM 2000

Description
It's all in the design. The hand-held transmitter of the 2000 series shows its strength: during use, in its performance, in its features. Sennheiser's technical know-how is shown through its switchable transmission power, intuitive menu navigation, an easy-to-read graphic display and external charging contacts for charging the optional rechargeable batteries directly. SKM 2000 is compatible with all ew capsules. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Presets: max. 64 Switching bandwidth: max. 75 MHz RF output power: selectable from 10, 30, 50, or 100 mW Nominal deviation: ±24 kHz Peak deviation: ± 48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion (THD): < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1mV peak deviation) In compliance with CE, FCC IC Power supply: 2 x 1.5 V (AA) Operating time (transmitter): typ. 8 h Dimensions (transmitter): 50 x 265 mm Weight (transmitter): 450 g
Description
It's all in the design. The hand-held transmitter of the 2000 series shows its strength: during use, in its performance, in its features. Sennheiser's technical know-how is shown through its switchable transmission power, intuitive menu navigation, an easy-to-read graphic display and external charging contacts for charging the optional rechargeable batteries directly. SKM 2000 is compatible with all ew capsules. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Presets: max. 64 Switching bandwidth: max. 75 MHz RF output power: selectable from 10, 30, 50, or 100 mW Nominal deviation: ±24 kHz Peak deviation: ± 48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion (THD): < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1mV peak deviation) In compliance with CE, FCC IC Power supply: 2 x 1.5 V (AA) Operating time (transmitter): typ. 8 h Dimensions (transmitter): 50 x 265 mm Weight (transmitter): 450 g

Suppliers

Company
Product
Description
Supplier Links
2000 Series Handheld Transmitter, Compatible with all ew Capsules - 56433 - TMP Pro Distribution
Berlin, CT, USA
2000 Series Handheld Transmitter, Compatible with all ew Capsules
56433
2000 Series Handheld Transmitter, Compatible with all ew Capsules 56433
It's all in the design. The hand-held transmitter of the 2000 series shows its strength: during use, in its performance, in its features. Sennheiser's technical know-how is shown through its switchable transmission power, intuitive menu navigation, an easy-to-read graphic display and external charging contacts for charging the optional rechargeable batteries directly. SKM 2000 is compatible with all ew capsules. Modulation: FM RF frequency range: 516 - 865 MHz Carrier frequency: max. 3,000 Presets: max. 64 Switching bandwidth: max. 75 MHz RF output power: selectable from 10, 30, 50, or 100 mW Nominal deviation: ±24 kHz Peak deviation: ± 48 kHz Compander: HDX Frequency response: 80 - 18,000 Hz Total harmonic distortion (THD): < 0.9% Signal-to-noise-rati o: 120 dBA (@ 1mV peak deviation) In compliance with CE, FCC IC Power supply: 2 x 1.5 V (AA) Operating time (transmitter): typ. 8 h Dimensions (transmitter): 50 x 265 mm Weight (transmitter): 450 g

It's all in the design. The hand-held transmitter of the 2000 series shows its strength: during use, in its performance, in its features. Sennheiser's technical know-how is shown through its switchable transmission power, intuitive menu navigation, an easy-to-read graphic display and external charging contacts for charging the optional rechargeable batteries directly. SKM 2000 is compatible with all ew capsules.
Modulation: FM
RF frequency range: 516 - 865 MHz
Carrier frequency: max. 3,000
Presets: max. 64
Switching bandwidth: max. 75 MHz
RF output power: selectable from 10, 30, 50, or 100 mW
Nominal deviation: ±24 kHz
Peak deviation: ± 48 kHz
Compander: HDX
Frequency response: 80 - 18,000 Hz
Total harmonic distortion (THD): < 0.9%
Signal-to-noise-ratio: 120 dBA (@ 1mV peak deviation)
In compliance with CE, FCC IC
Power supply: 2 x 1.5 V (AA)
Operating time (transmitter): typ. 8 h
Dimensions (transmitter): 50 x 265 mm
Weight (transmitter): 450 g

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56433
Product Name 2000 Series Handheld Transmitter, Compatible with all ew Capsules
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details