Electro-voice True Condenser Cardioid Microphone RE200

Description
The RE200 is a cardioid condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion, acoustic guitar and brass instruments in live performance and studio recordings. Case Material: Metal Connector Type: 3-pin XLR Current Consumption: 3.5 mA Diameter (Max): 28 mm (1.1") Element: True Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 130 dB Mic Type: Instrumental Open Circuit Voltage: 10 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height 137 mm: (5.39") Weight Net: 6.53 oz (185 g)
Datasheet
Description
The RE200 is a cardioid condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion, acoustic guitar and brass instruments in live performance and studio recordings. Case Material: Metal Connector Type: 3-pin XLR Current Consumption: 3.5 mA Diameter (Max): 28 mm (1.1") Element: True Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 130 dB Mic Type: Instrumental Open Circuit Voltage: 10 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height 137 mm: (5.39") Weight Net: 6.53 oz (185 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Condenser Cardioid Microphone - 6662 - TMP Pro Distribution
Berlin, CT, USA
True Condenser Cardioid Microphone
6662
True Condenser Cardioid Microphone 6662
The RE200 is a cardioid condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion, acoustic guitar and brass instruments in live performance and studio recordings. Case Material: Metal Connector Type: 3-pin XLR Current Consumption: 3.5 mA Diameter (Max): 28 mm (1.1") Element: True Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 130 dB Mic Type: Instrumental Open Circuit Voltage: 10 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height 137 mm: (5.39") Weight Net: 6.53 oz (185 g)

The RE200 is a cardioid condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion, acoustic guitar and brass instruments in live performance and studio recordings.
Case Material: Metal
Connector Type: 3-pin XLR
Current Consumption: 3.5 mA
Diameter (Max): 28 mm (1.1")
Element: True Condenser
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 200
Maximum SPL (1% THD): 130 dB
Mic Type: Instrumental
Open Circuit Voltage: 10 mV/Pascal
Polar Pattern: Cardioid
Power Requirement: 12 - 52 V Phantom
Wired/Wireless: Wired
Height 137 mm: (5.39")
Weight Net: 6.53 oz (185 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6662
Product Name True Condenser Cardioid Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details