Shure Incorporated Microflex Series Modular Gooseneck Mic (10", Supercardioid) MX410/S

Description
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Modular Gooseneck Mic (10
Berlin, CT, USA
Microflex Series Modular Gooseneck Mic (10", Supercardioid)
51044
Microflex Series Modular Gooseneck Mic (10", Supercardioid) 51044
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51044
Product Name Microflex Series Modular Gooseneck Mic (10", Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details