Audio-Technica U.S., Inc. Cardioid Condenser Microphone AT2035

Description
Designed for critical home/project/profess ional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the AT2035 handles high sound pressure levels with ease. Along with its rugged construction and high-performance specifications, the AT2035 provides an exceptional level of consistency from model to model. It comes equipped with a protective pouch and a custom shock mount. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -33 dB (22.4 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D.; 158 dB SPL, with 10 dB pad (nominal) NOISE: 12 dB SPL DYNAMIC RANGE (typical): 136 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 82 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.8 mA typical SWITCHES: Flat, roll-off; 10 dB pad (nominal) WEIGHT: 403 g (14.2 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Description
Designed for critical home/project/profess ional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the AT2035 handles high sound pressure levels with ease. Along with its rugged construction and high-performance specifications, the AT2035 provides an exceptional level of consistency from model to model. It comes equipped with a protective pouch and a custom shock mount. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -33 dB (22.4 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D.; 158 dB SPL, with 10 dB pad (nominal) NOISE: 12 dB SPL DYNAMIC RANGE (typical): 136 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 82 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.8 mA typical SWITCHES: Flat, roll-off; 10 dB pad (nominal) WEIGHT: 403 g (14.2 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Microphone - 53684 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Condenser Microphone
53684
Cardioid Condenser Microphone 53684
Designed for critical home/project/profess ional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the AT2035 handles high sound pressure levels with ease. Along with its rugged construction and high-performance specifications, the AT2035 provides an exceptional level of consistency from model to model. It comes equipped with a protective pouch and a custom shock mount. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -33 dB (22.4 mV) re 1V at 1 Pa IMPEDANCE: 120 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D.; 158 dB SPL, with 10 dB pad (nominal) NOISE: 12 dB SPL DYNAMIC RANGE (typical): 136 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 82 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.8 mA typical SWITCHES: Flat, roll-off; 10 dB pad (nominal) WEIGHT: 403 g (14.2 oz) DIMENSIONS: 170.0 mm (6.69") long, 52.0 mm (2.05") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Designed for critical home/project/professional studio applications and live performance, this side-address cardioid studio condenser delivers exceptional detail and low noise. Equipped with a switchable 80 Hz high-pass filter and 10 dB pad, the AT2035 handles high sound pressure levels with ease. Along with its rugged construction and high-performance specifications, the AT2035 provides an exceptional level of consistency from model to model. It comes equipped with a protective pouch and a custom shock mount.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 20-20,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave
OPEN CIRCUIT SENSITIVITY: -33 dB (22.4 mV) re 1V at 1 Pa
IMPEDANCE: 120 ohms
MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D.;
158 dB SPL, with 10 dB pad (nominal)
NOISE: 12 dB SPL
DYNAMIC RANGE (typical): 136 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 82 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.8 mA typical
SWITCHES: Flat, roll-off;
10 dB pad (nominal)
WEIGHT: 403 g (14.2 oz)
DIMENSIONS: 170.0 mm (6.69") long,
52.0 mm (2.05") maximum body diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8458 shock mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53684
Product Name Cardioid Condenser Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details