Electro-voice Multi-Pattern Gooseneck Microphone with XLR Base (18") PC-18/XLR

Description
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired
Datasheet
Description
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Gooseneck Microphone with XLR Base (18
Berlin, CT, USA
Multi-Pattern Gooseneck Microphone with XLR Base (18")
5521
Multi-Pattern Gooseneck Microphone with XLR Base (18") 5521
PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 6.4 mm (0.25") Element: Back Electret Condenser Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 200 Mic Type: Gooseneck Open Circuit Voltage: 5.6 mV/Pascal Polar Pattern: Cardioid Polar Pattern: Hypercardioid Polar Pattern: Omni Polar Pattern: Supercardioid Wired/Wireless: Wired

PolarChoice goosenecks offer 4 switchable polar patterns: omni, cardioid, supercardioid, and hypercardioid. This 12" model feature an XLR base. All versions of PolarChoice provide a smooth and uniform response (regardless of pattern), excellent sound quality, extended low frequency response, switchable high-pass filter, and EV's exclusive Multiport windscreen which virtually eliminates "P" pops.
Case Material: Steel
Connector Type: 3-pin XLR
Diameter (Max): 6.4 mm (0.25")
Element: Back Electret Condenser
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 200
Mic Type: Gooseneck
Open Circuit Voltage: 5.6 mV/Pascal
Polar Pattern: Cardioid
Polar Pattern: Hypercardioid
Polar Pattern: Omni
Polar Pattern: Supercardioid
Wired/Wireless: Wired

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5521
Product Name Multi-Pattern Gooseneck Microphone with XLR Base (18")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details