TMP Pro Distribution 24-bit USB Microphone 74572

Description
Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it captures every detail of your work with 24-bit audio quality. The Studio 24 is the perfect tool for traveling musicians and podcasters. It incorporates a 22mm condenser capsule, which is the same capsule found in high-end studio microphones. Other features include zero latency monitoring and a custom GUI for engineering-level audio adjustments such as phase, roll-off, noise gate, and more. Type: Pressure gradient condenser microphone Diaphragm: 6 micron gold-sputtered Frequency Response: 20 Hz - 20 kHz Polar Pattern: Cardioid Sampling Rate: 44.1kHz, 48kHz Bit Depth: 16bit, 24bit Output: 1/8" headphone jack, USB audio High Pass Filter: 120Hz, 235Hz, 465Hz (software controlled) Power Requirements: USB Powered Size: 47mm x 175mm / 1.85 in. x 6.89 in. Weight: 0.75 lb / 340g Metal Finish: Silver/Nickel
Description
Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it captures every detail of your work with 24-bit audio quality. The Studio 24 is the perfect tool for traveling musicians and podcasters. It incorporates a 22mm condenser capsule, which is the same capsule found in high-end studio microphones. Other features include zero latency monitoring and a custom GUI for engineering-level audio adjustments such as phase, roll-off, noise gate, and more. Type: Pressure gradient condenser microphone Diaphragm: 6 micron gold-sputtered Frequency Response: 20 Hz - 20 kHz Polar Pattern: Cardioid Sampling Rate: 44.1kHz, 48kHz Bit Depth: 16bit, 24bit Output: 1/8" headphone jack, USB audio High Pass Filter: 120Hz, 235Hz, 465Hz (software controlled) Power Requirements: USB Powered Size: 47mm x 175mm / 1.85 in. x 6.89 in. Weight: 0.75 lb / 340g Metal Finish: Silver/Nickel

Suppliers

Company
Product
Description
Supplier Links
24-bit USB Microphone - 74572 - TMP Pro Distribution
Berlin, CT, USA
24-bit USB Microphone
74572
24-bit USB Microphone 74572
Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it captures every detail of your work with 24-bit audio quality. The Studio 24 is the perfect tool for traveling musicians and podcasters. It incorporates a 22mm condenser capsule, which is the same capsule found in high-end studio microphones. Other features include zero latency monitoring and a custom GUI for engineering-level audio adjustments such as phase, roll-off, noise gate, and more. Type: Pressure gradient condenser microphone Diaphragm: 6 micron gold-sputtered Frequency Response: 20 Hz - 20 kHz Polar Pattern: Cardioid Sampling Rate: 44.1kHz, 48kHz Bit Depth: 16bit, 24bit Output: 1/8" headphone jack, USB audio High Pass Filter: 120Hz, 235Hz, 465Hz (software controlled) Power Requirements: USB Powered Size: 47mm x 175mm / 1.85 in. x 6.89 in. Weight: 0.75 lb / 340g Metal Finish: Silver/Nickel

Transform your PC or Mac into a state-of-the-art production studio with the MXL Studio 24. This HD-quality USB microphone shines on instruments, vocals or any audio source. Most importantly, it captures every detail of your work with 24-bit audio quality. The Studio 24 is the perfect tool for traveling musicians and podcasters. It incorporates a 22mm condenser capsule, which is the same capsule found in high-end studio microphones. Other features include zero latency monitoring and a custom GUI for engineering-level audio adjustments such as phase, roll-off, noise gate, and more.
Type: Pressure gradient condenser microphone
Diaphragm: 6 micron gold-sputtered
Frequency Response: 20 Hz - 20 kHz
Polar Pattern: Cardioid
Sampling Rate: 44.1kHz, 48kHz
Bit Depth: 16bit, 24bit
Output: 1/8" headphone jack, USB audio
High Pass Filter: 120Hz, 235Hz, 465Hz (software controlled)
Power Requirements: USB Powered
Size: 47mm x 175mm / 1.85 in. x 6.89 in.
Weight: 0.75 lb / 340g
Metal Finish: Silver/Nickel

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 74572
Product Name 24-bit USB Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details