Shure Incorporated BETA Series Miniature Cardioid Drum Microphone BETA 98AMP/C

Description
The Shure Beta 98AMP is a precision-engineered miniature cardioid condenser microphone for professional sound reinforcement and studio recording. Features an integrated XLR preamplifier with a flexible gooseneck and the A75M Universal Microphone Mount for accurate placement in any configuration of toms, snares, or percussion. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback , off-axis rejection of unwanted noise, and high maximum sound pressure level (SPL). Cartridge Type Electret Condenser Polar Pattern Cardioid Frequency Response 20 to 20,000 Hz Output Impedance 150 Sensitivity open circuit voltage, @ 1 kHz, typical ® 50.5 dBV/Pa[1] (2.5 mV) Maximum SPL 1 kHz at 1% THD[2] 2500 load: 157.5 dB SPL 1000 load: 153 dB SPL Signal-to-Noise Ratio[3] 63 dB Dynamic Range@ 1 kHz 2500 load: 126.5 dB 1000 load: 122 dB Clipping Level@ 1 kHz, 1% THD 2500 load: 12.5 dBV 1000 load: 7.5 dBV Self Noise equivalent SPL, A-weighted, typical 31.0 dB SPL-A Common Mode Rejection 10 to 100,000 kHz 60 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Power Requirements 11® 52 V DC[4] phantom power (IEC-61938), 5.5 mA Net Weight 130 g (4.6 oz.) [1] 1 Pa=94 dB SPL [2] THD of microphone preamplifier when applied input signal level is equivalent to cartridge output at specified SPL [3] S/N ratio is the difference between 94 dB SPL and equivalent SPL of self noise, A-weighted [4] All specifications measured with a 48 Vdc phantom power supply. The microphone operates at lower voltages, but with slightly decreased headroom and sensitivity.
Description
The Shure Beta 98AMP is a precision-engineered miniature cardioid condenser microphone for professional sound reinforcement and studio recording. Features an integrated XLR preamplifier with a flexible gooseneck and the A75M Universal Microphone Mount for accurate placement in any configuration of toms, snares, or percussion. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback , off-axis rejection of unwanted noise, and high maximum sound pressure level (SPL). Cartridge Type Electret Condenser Polar Pattern Cardioid Frequency Response 20 to 20,000 Hz Output Impedance 150 Sensitivity open circuit voltage, @ 1 kHz, typical ® 50.5 dBV/Pa[1] (2.5 mV) Maximum SPL 1 kHz at 1% THD[2] 2500 load: 157.5 dB SPL 1000 load: 153 dB SPL Signal-to-Noise Ratio[3] 63 dB Dynamic Range@ 1 kHz 2500 load: 126.5 dB 1000 load: 122 dB Clipping Level@ 1 kHz, 1% THD 2500 load: 12.5 dBV 1000 load: 7.5 dBV Self Noise equivalent SPL, A-weighted, typical 31.0 dB SPL-A Common Mode Rejection 10 to 100,000 kHz 60 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Power Requirements 11® 52 V DC[4] phantom power (IEC-61938), 5.5 mA Net Weight 130 g (4.6 oz.) [1] 1 Pa=94 dB SPL [2] THD of microphone preamplifier when applied input signal level is equivalent to cartridge output at specified SPL [3] S/N ratio is the difference between 94 dB SPL and equivalent SPL of self noise, A-weighted [4] All specifications measured with a 48 Vdc phantom power supply. The microphone operates at lower voltages, but with slightly decreased headroom and sensitivity.

Suppliers

Company
Product
Description
Supplier Links
BETA Series Miniature Cardioid Drum Microphone - 75635 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Miniature Cardioid Drum Microphone
75635
BETA Series Miniature Cardioid Drum Microphone 75635
The Shure Beta 98AMP is a precision-engineered miniature cardioid condenser microphone for professional sound reinforcement and studio recording. Features an integrated XLR preamplifier with a flexible gooseneck and the A75M Universal Microphone Mount for accurate placement in any configuration of toms, snares, or percussion. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback , off-axis rejection of unwanted noise, and high maximum sound pressure level (SPL). Cartridge Type Electret Condenser Polar Pattern Cardioid Frequency Response 20 to 20,000 Hz Output Impedance 150 Sensitivity open circuit voltage, @ 1 kHz, typical ® 50.5 dBV/Pa[1] (2.5 mV) Maximum SPL 1 kHz at 1% THD[2] 2500 load: 157.5 dB SPL 1000 load: 153 dB SPL Signal-to-Noise Ratio[3] 63 dB Dynamic Range@ 1 kHz 2500 load: 126.5 dB 1000 load: 122 dB Clipping Level@ 1 kHz, 1% THD 2500 load: 12.5 dBV 1000 load: 7.5 dBV Self Noise equivalent SPL, A-weighted, typical 31.0 dB SPL-A Common Mode Rejection 10 to 100,000 kHz 60 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Power Requirements 11® 52 V DC[4] phantom power (IEC-61938), 5.5 mA Net Weight 130 g (4.6 oz.) [1] 1 Pa=94 dB SPL [2] THD of microphone preamplifier when applied input signal level is equivalent to cartridge output at specified SPL [3] S/N ratio is the difference between 94 dB SPL and equivalent SPL of self noise, A-weighted [4] All specifications measured with a 48 Vdc phantom power supply. The microphone operates at lower voltages, but with slightly decreased headroom and sensitivity.

The Shure Beta 98AMP is a precision-engineered miniature cardioid condenser microphone for professional sound reinforcement and studio recording. Features an integrated XLR preamplifier with a flexible gooseneck and the A75M Universal Microphone Mount for accurate placement in any configuration of toms, snares, or percussion. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback, off-axis rejection of unwanted noise, and high maximum sound pressure level (SPL).
Cartridge Type
Electret Condenser
Polar Pattern
Cardioid
Frequency Response
20 to 20,000 Hz
Output Impedance
150
Sensitivity
open circuit voltage, @ 1 kHz, typical ® 50.5 dBV/Pa[1] (2.5 mV)
Maximum SPL
1 kHz at 1% THD[2]
2500 load: 157.5 dB SPL
1000 load: 153 dB SPL
Signal-to-Noise Ratio[3]
63 dB
Dynamic Range@ 1 kHz
2500 load: 126.5 dB
1000 load: 122 dB
Clipping Level@ 1 kHz, 1% THD
2500 load: 12.5 dBV
1000 load: 7.5 dBV
Self Noise equivalent SPL, A-weighted, typical
31.0 dB SPL-A
Common Mode Rejection
10 to 100,000 kHz
60 dB
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Power Requirements
11® 52 V DC[4] phantom power (IEC-61938), 5.5 mA
Net Weight
130 g (4.6 oz.)
[1] 1 Pa=94 dB SPL
[2] THD of microphone preamplifier when applied input signal level is equivalent to cartridge output at specified SPL
[3] S/N ratio is the difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
[4] All specifications measured with a 48 Vdc phantom power supply. The microphone operates at lower voltages, but with slightly decreased headroom and sensitivity.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 75635
Product Name BETA Series Miniature Cardioid Drum Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details