Electro-voice Handheld Interview Microphone RE50/B

Description
The RE50B is the industry standard in broadcast television production handheld interview mics, seen and heard in the hands of reporters and news correspondents around the world - from interviews with the President of the United States to the family next door. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Polar Pattern: Omni Height: 197 mm (7.76") Weight Net: 9.49 oz (269 g)
Datasheet
Description
The RE50B is the industry standard in broadcast television production handheld interview mics, seen and heard in the hands of reporters and news correspondents around the world - from interviews with the President of the United States to the family next door. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Polar Pattern: Omni Height: 197 mm (7.76") Weight Net: 9.49 oz (269 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Interview Microphone - 6655 - TMP Pro Distribution
Berlin, CT, USA
Handheld Interview Microphone
6655
Handheld Interview Microphone 6655
The RE50B is the industry standard in broadcast television production handheld interview mics, seen and heard in the hands of reporters and news correspondents around the world - from interviews with the President of the United States to the family next door. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Polar Pattern: Omni Height: 197 mm (7.76") Weight Net: 9.49 oz (269 g)

The RE50B is the industry standard in broadcast television production handheld interview mics, seen and heard in the hands of reporters and news correspondents around the world - from interviews with the President of the United States to the family next door.
Case Material: Aluminum
Connector Type: 3-pin XLR
Diameter (Max): 49 mm (1.93")
Element: Dynamic
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 150
Mic Type: Handheld
Polar Pattern: Omni
Height: 197 mm (7.76")
Weight Net: 9.49 oz (269 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6655
Product Name Handheld Interview Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details