CAD Audio Trion Series Multi-Pattern Tube Condenser Microphone Trion 8000

Description
Transparent, airy, rich and silky. Travel back in time with the extra large diaphragm, RF pentode, iron core, and 120 volts of drive. CAD brings back the look, sound and feel of early condensers. Use all three polar patterns to define space and tone. Elastic shock mount, durable metal travel case, dedicated cable, and 120V power supply are included. 115/230 VAC power required. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -37dBV (14mV) @ 1 Pa Impedance: 250 ohms Max SPL: 143dB, 1% THD Self Noise: 21dBA Power Requirements: PS120 power supply, included
Datasheet
Description
Transparent, airy, rich and silky. Travel back in time with the extra large diaphragm, RF pentode, iron core, and 120 volts of drive. CAD brings back the look, sound and feel of early condensers. Use all three polar patterns to define space and tone. Elastic shock mount, durable metal travel case, dedicated cable, and 120V power supply are included. 115/230 VAC power required. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -37dBV (14mV) @ 1 Pa Impedance: 250 ohms Max SPL: 143dB, 1% THD Self Noise: 21dBA Power Requirements: PS120 power supply, included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trion Series Multi-Pattern Tube Condenser Microphone - 40091 - TMP Pro Distribution
Berlin, CT, USA
Trion Series Multi-Pattern Tube Condenser Microphone
40091
Trion Series Multi-Pattern Tube Condenser Microphone 40091
Transparent, airy, rich and silky. Travel back in time with the extra large diaphragm, RF pentode, iron core, and 120 volts of drive. CAD brings back the look, sound and feel of early condensers. Use all three polar patterns to define space and tone. Elastic shock mount, durable metal travel case, dedicated cable, and 120V power supply are included. 115/230 VAC power required. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -37dBV (14mV) @ 1 Pa Impedance: 250 ohms Max SPL: 143dB, 1% THD Self Noise: 21dBA Power Requirements: PS120 power supply, included

Transparent, airy, rich and silky. Travel back in time with the extra large diaphragm, RF pentode, iron core, and 120 volts of drive. CAD brings back the look, sound and feel of early condensers. Use all three polar patterns to define space and tone. Elastic shock mount, durable metal travel case, dedicated cable, and 120V power supply are included. 115/230 VAC power required.
Operating Principle: Externally-biased condenser
Polar Pattern: Cardioid, figure-of-eight, omnidirectional
Frequency Response: 20Hz to 20KHz
Sensitivity: -37dBV (14mV) @ 1 Pa
Impedance: 250 ohms
Max SPL: 143dB, 1% THD
Self Noise: 21dBA
Power Requirements: PS120 power supply, included

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40091
Product Name Trion Series Multi-Pattern Tube Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details