TMP Pro Distribution Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| Banana-QTR Speaker cable. Metal connectors, 7mm. | |
| Cables can be secured to the DCN CCU2 trunk outputs using the DCN DISCLM cable clamp to prevent them from being pulled out accidentally. | |
| Designed to be easy-to-operate in a compact, heavy duty steel box. This Cable tester will check your balanced and unbalanced instrument, RCA, microphone, and speaker cables. The unit checks for... | |
| Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to... | |
| Excellines instrument cables are quiet, reliable, mid-level cables suited for users who don't tend to break cables often. They feature 1/4" Amphenol phono plugs, a 55% spiral shield, soldered connections,... | |
| Excellines microphone cables are reliable medium-duty cables ideal for boardrooms, podiums, and band use. They feature Amphenol XLR connectors, a 90% spiral shield, and soldered connections. Available in a variety... | |
| Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled... | |
| Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from... | |
| Phantom Mic Riders are the closest thing to having an engineer in every microphone. And now you can choose from two different versions to cover any application you may have. | |
| Pro Co's Excellines 12 AWG speaker cables are the standard guage for high power outputs. They feature G&H 1/4" plugs and feature ArmorFlex cable for a lifetime of reliability. | |
| Pro Co's Excellines 12 AWG speaker cables are the standard guage for high power outputs. They feature Neutrik 2-pole Speakon connectors and ArmorFlex cable for a lifetime of reliability. | |
| Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature 1/4" plugs on both ends and come in a... | |
| Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature Neutrik 2-pole Speakon connectors and come in a variety... | |
| Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use. | |
| Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or... | |
| TASCAM's TM-ST2 is a stereo microphone designed for studio and live recording. This X/Y microphone captures a wide stereo image with rich sound quality. The unbalanced output is perfect for... | |
| TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The... | |
| The e 815 S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Transducer principle: dynamic Sensitivity in free... | |
| The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence... | |
| The perfect way to contain your unruly cables. Provides an easy, neat way to secure your guitar, mic and power cords. These fabric strips feature Velcro®style closures to hold your... | |
| These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd... | |
| This 8-pack of ¼" patch cables are all different vibrant colors, so you won't have any trouble keeping track of what's plugged in where. 17" in length. | |
| This 8-pack of Tip-Ring-Sleeve (TRS) patch cables are all different vibrant colors, so you won't have any trouble keeping track of what's plugged in where. 17" in length. | |
| This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31 offers a broad frequency response and low handling noise in a tough, durable design that delivers... | |
| This affordable cardioid dynamic microphone is designed for close-up vocal performance. The PRO 31QTR offers a broad frequency response and low handling noise in a tough, durable design that delivers... | |
| This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro... | |
| This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to... | |
| This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced. | |
| This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console. | |
| This cable is designed to connect two XLR outputs to one XLR input. It may be used to connect two microphones to one channel on a mixing console when a... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 10 ft... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 15 ft... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 20 ft... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 25 ft... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 3 ft... | |
| This cable is designed to interconnect MIDI devices. It is wired 5-pin discrete and compatible with all MIDI standards, including SysEx. Connector(s): Serviceable 5-pin DIN to Same Length: 5 ft... | |
| With the ATH-M50 professional studio monitor headphones, Audio-Technica has achieved an exceptionally accurate response and long-wearing listening comfort. Designed especially for professional monitoring and mixing, these studiophones feature an efficient... |