Clockaudio Limited Through-Desk Boundary Layer Mic (Cardioid, White) C004EW RF

Description
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Boundary Layer Mic (Cardioid, White) - 53266 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Boundary Layer Mic (Cardioid, White)
53266
Through-Desk Boundary Layer Mic (Cardioid, White) 53266
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications.
Polar Pattern: Omnidirectional
Frequency Response: 100 Hz - 16 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 60dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53266
Product Name Through-Desk Boundary Layer Mic (Cardioid, White)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details