Clockaudio Limited Ceiling-Mount Surveillance Mic (3.5 mm, No Preamp) C007JPM

Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power
Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power

Suppliers

Company
Product
Description
Supplier Links
Ceiling-Mount Surveillance Mic (3.5 mm, No Preamp) - 53290 - TMP Pro Distribution
Berlin, CT, USA
Ceiling-Mount Surveillance Mic (3.5 mm, No Preamp)
53290
Ceiling-Mount Surveillance Mic (3.5 mm, No Preamp) 53290
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power

Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/convention centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only).
Polar Pattern: Omnidirectional
Frequency Response: 50 Hz - 20 KHz
Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53290
Product Name Ceiling-Mount Surveillance Mic (3.5 mm, No Preamp)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details