TMP Pro Distribution Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Product Name Notes
A custom designed woofer with increased power handling is just one of the features that sets the Resound HD PA speakers apart. The RS15 HD employs a 15-inch low frequency...
AL7115 is a high power, low frequency loudspeaker system comprised of one 380 mm (15 in) Differential Drive® low frequency driver in a front-loaded, vented configuration. The trapezoidal cabinet is...
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included)...
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included)...
Drawer contents will always remain inside with the fully enclosed design of UD series rackmountable utility drawers (2, 3 and 4 space drawers only). Each model comes with a face...
Excellent design and high quality components in all-plywood cabinets are what make Samson's Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable...
Exceptional design and the highest quality components make Samson's Live! Active PA enclosures an ideal choice for anyone who needs a small to medium loudspeaker system. And the Live! series'...
Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door. Racking Height: 42" (24 Space) Depth: 27-5/8" Overall Height: 48-1/8"" Weight Capacity (lbs): 10,000...
Fits on 1-3/8" stand and mounts into 1-1/2" cabinet inserts.
Fits on 1-3/8" stand and mounts into a speaker cabinet.
The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 15 1/4" (38.735 cm) Width: 20 5/8" (52.3875 cm)...
The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm)...
The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 21...
The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 64 1/4" (163.195 cm) Width: 20 5/8" (52.3875 cm) Depth:...
The Atlas 414-15 provides desk-top access to (19") control and monitor equipment. This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and...
The CabGrabber can be placed on either side of a cabinet and positioned at any height. It can also be mounted over the top of the cabinet, useful on cabinets...
The compact CD12 exhibits innovative control of long wavelength LF energy. The CD12 applies microphone design techniques "in reverse" to produce a hyper-cardioid pattern from twin 12-inch horizontally-opposed woofers. Sophisticated...
The economical Atlas Sound 221-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 21RU vertical panel spaces. The 221-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 221-30 cabinet is 22 5/16" wide, 30" deep, and contains 21RU vertical panel spaces. The 221-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 224-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 24RU vertical panel spaces. The 224-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 224-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 24RU vertical panel spaces. The 224-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 224-30 cabinet is 22 5/16" wide, 30" deep, and contains 24RU vertical panel spaces. The 224-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 235-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 35RU vertical panel spaces. The 235-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 235-30 cabinet is 22 5/16" wide, 30" deep, and contains 35RU vertical panel spaces. The 235-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 240-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 40RU vertical panel spaces. The 240-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 240-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 40RU vertical panel spaces. The 240-25 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 240-30 cabinet is 22 5/16" wide, 30" deep, and contains 40RU vertical panel spaces. The 240-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The economical Atlas Sound 244-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 44RU vertical panel spaces. The 244-18 cabinet includes one pair of 11 ga. CRS adjustable...
The economical Atlas Sound 244-30 cabinet is 22 5/16" wide, 30" deep, and contains 44RU vertical panel spaces. The 244-30 cabinet includes one pair of 11 ga. CRS adjustable mounting...
The highest quality components and exceptional engineering make Samson's Live! Active PA enclosures a great choice for a small to medium loudspeaker system. Ideal for portable or club installation applications,...
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with...
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-450 packs with incredible 450 watts that will surely rock the house. These powered...
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered...
The RS12 HD was engineered to provide clear, balanced audio with plenty of power. To achieve this goal, we redesigned the preceding Resound woofer as a custom 12-inch low frequency...
The Sub Series Speakers delivers superior power that makes a huge difference and creates a whole complete sound. Features such as black coated metal grill and corners for overall protection.
This 12-space rack stand provides easy access to all your rack equipment. It can stand alone, or be attached to the WS7500 or WSC7500 for additional tabletop workspace. Available in...
This assembly provide desk-top access to (19") control and monitor equipment. This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 24 1/4" (61.595 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.67502 cm) Depth:...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access...
With ample power and pristine audio quality, the RS215 HD is the big boy of the Resound HD line. With dual custom designed 15-inch woofers, the RS215 HD boasts 1200...