Shure Incorporated Microflex Series Modular Gooseneck Mic (15", Cardioid, No Preamp) MX415LP/C

Description
Microflex Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Microflex Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Modular Gooseneck Mic (15
Berlin, CT, USA
Microflex Series Modular Gooseneck Mic (15", Cardioid, No Preamp)
94806
Microflex Series Modular Gooseneck Mic (15", Cardioid, No Preamp) 94806
Microflex Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX Wireless Systems when used with MX890 Wireless Desktop Base.

Microflex Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 94806
Product Name Microflex Series Modular Gooseneck Mic (15", Cardioid, No Preamp)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details