Listen Technologies Corporation Stationary FM Transmitter (216 MHz) LT-800-216

Description
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card
Datasheet
Description
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary FM Transmitter (216 MHz) - 38293 - TMP Pro Distribution
Berlin, CT, USA
Stationary FM Transmitter (216 MHz)
38293
Stationary FM Transmitter (216 MHz) 38293
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card

Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power.
Includes
LT-800 Stationary Transmitter
LA-207 12 VDC Replacement Power Supply for LT-800
Quick reference card

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 38293
Product Name Stationary FM Transmitter (216 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details