Electro-voice Broadcast Announcer's Microphone w/ Variable-D RE20

Description
The RE20 Variable-D® dynamic cardioid microphone is truly an industry standard, a firm favorite among broadcasters and sound engineers worldwide. Its popularity also extends into music production as a premium grade instrument microphone. Its Variable-D® design and heavy-duty internal P-pop filter reduce proximity effect, while an internal element shock-mount reduces vibration-induced noise. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Fawn Beige Impedance, Low-Z balanced: 150 Open Circuit Voltage: 1.5 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 26 oz (737 g)
Datasheet
Description
The RE20 Variable-D® dynamic cardioid microphone is truly an industry standard, a firm favorite among broadcasters and sound engineers worldwide. Its popularity also extends into music production as a premium grade instrument microphone. Its Variable-D® design and heavy-duty internal P-pop filter reduce proximity effect, while an internal element shock-mount reduces vibration-induced noise. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Fawn Beige Impedance, Low-Z balanced: 150 Open Circuit Voltage: 1.5 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 26 oz (737 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadcast Announcer's Microphone w/ Variable-D - 6605 - TMP Pro Distribution
Berlin, CT, USA
Broadcast Announcer's Microphone w/ Variable-D
6605
Broadcast Announcer's Microphone w/ Variable-D 6605
The RE20 Variable-D® dynamic cardioid microphone is truly an industry standard, a firm favorite among broadcasters and sound engineers worldwide. Its popularity also extends into music production as a premium grade instrument microphone. Its Variable-D® design and heavy-duty internal P-pop filter reduce proximity effect, while an internal element shock-mount reduces vibration-induced noise. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Fawn Beige Impedance, Low-Z balanced: 150 Open Circuit Voltage: 1.5 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 26 oz (737 g)

The RE20 Variable-D® dynamic cardioid microphone is truly an industry standard, a firm favorite among broadcasters and sound engineers worldwide. Its popularity also extends into music production as a premium grade instrument microphone. Its Variable-D® design and heavy-duty internal P-pop filter reduce proximity effect, while an internal element shock-mount reduces vibration-induced noise.
Case Material: Steel
Connector Type: 3-pin XLR
Diameter (Max): 54 mm (2.13")
Element: Dynamic
Finish: Fawn Beige
Impedance, Low-Z balanced: 150
Open Circuit Voltage: 1.5 mV/Pascal
Polar Pattern: Cardioid
Height: 217 mm (8.54")
Weight: Net 26 oz (737 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6605
Product Name Broadcast Announcer's Microphone w/ Variable-D
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details