Sennheiser Electronic Corporation Evolution 800 Series Professional Vocal Mic e838

Description
The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently supresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Dimensions: 1.85 x 7.13 in. (47 x 181 mm) Frequency response: 40 - 17,000 Hz Min. terminating impedance: 1 k Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity: 2 mV/Pa @ 3 dB Transducer principle: Dynamic Weight: 11.64 oz. (330 g.)
Description
The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently supresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Dimensions: 1.85 x 7.13 in. (47 x 181 mm) Frequency response: 40 - 17,000 Hz Min. terminating impedance: 1 k Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity: 2 mV/Pa @ 3 dB Transducer principle: Dynamic Weight: 11.64 oz. (330 g.)

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Professional Vocal Mic - 58524 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Professional Vocal Mic
58524
Evolution 800 Series Professional Vocal Mic 58524
The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently supresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference. Dimensions: 1.85 x 7.13 in. (47 x 181 mm) Frequency response: 40 - 17,000 Hz Min. terminating impedance: 1 k Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity: 2 mV/Pa @ 3 dB Transducer principle: Dynamic Weight: 11.64 oz. (330 g.)

The e 838 is a professional cardioid vocal microphone developed to cut through high on-stage levels. Featuring rugged, durable construction, the mic is insensitive to handling noise. The e 838 efficiently supresses sounds emanating from outside its pickup angle, and is fitted with a hum compensating coil for reducing electromagnetic interference.
Dimensions: 1.85 x 7.13 in. (47 x 181 mm)
Frequency response: 40 - 17,000 Hz
Min. terminating impedance: 1 k
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity: 2 mV/Pa @ 3 dB
Transducer principle: Dynamic
Weight: 11.64 oz. (330 g.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58524
Product Name Evolution 800 Series Professional Vocal Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details