Shure Incorporated BETA Series Miniature Condenser Microphone with RK282 Shock Mount BETA 98A/C

Description
The Shure Beta 98A/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98A /C features high sound pressure level capability (SPL). It is is recommended for a variety of acoustic or amplified instruments including drums, piano, reed, wind, and strings. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA
Description
The Shure Beta 98A/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98A /C features high sound pressure level capability (SPL). It is is recommended for a variety of acoustic or amplified instruments including drums, piano, reed, wind, and strings. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA

Suppliers

Company
Product
Description
Supplier Links
BETA Series Miniature Condenser Microphone with RK282 Shock Mount - 75637 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Miniature Condenser Microphone with RK282 Shock Mount
75637
BETA Series Miniature Condenser Microphone with RK282 Shock Mount 75637
The Shure Beta 98A/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise. The Beta 98A /C features high sound pressure level capability (SPL). It is is recommended for a variety of acoustic or amplified instruments including drums, piano, reed, wind, and strings. Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Output Impedance 179 Ohms Sensitivity (at 1 kHz, open circuit voltage) ® 48.0 dBV/Pa (4.0 mV) Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 144 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 114 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (1 kHz at 0.25% THD) 1000 Ohm load: 1.0 dBV (1.26 V) THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self-Noise (typical, equivalent SPL, A-weighted) 30 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 12 g (0.6 oz.) Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom, 3.6 mA

The Shure Beta 98A/C is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. An extremely uniform cardioid polar pattern provides excellent gain-before-feedback and off-axis rejection of unwanted noise.
The Beta 98A /C features high sound pressure level capability (SPL). It is is recommended for a variety of acoustic or amplified instruments including drums, piano, reed, wind, and strings.
Type
Electret Condenser
Frequency Response
20 to 20,000 Hz
Polar Pattern
Cardioid
Output Impedance
179 Ohms
Sensitivity (at 1 kHz, open circuit voltage)
® 48.0 dBV/Pa (4.0 mV)
Maximum SPL (1 kHz at 1% THD)
1000 Ohm load: 144 dB
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
64 dB
S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
Dynamic Range (at 1 kHz)
1000 Ohm load: 114 dB
Common Mode Rejection (20 Hz to 20 kHz)
> 50 dB
Clipping Level (1 kHz at 0.25% THD)
1000 Ohm load: 1.0 dBV (1.26 V)
THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL
Self-Noise (typical, equivalent SPL, A-weighted)
30 dB SPL
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Weight
Net: 12 g (0.6 oz.)
Connector
Three-pin professional audio (XLR), male, balanced
Power Requirements
11-52 Vdc phantom, 3.6 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 75637
Product Name BETA Series Miniature Condenser Microphone with RK282 Shock Mount
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details