Shure Incorporated BETA Series Half-Cardioid Condenser Microphone BETA 91A

Description
The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Half-cardioid (cardioid in hemisphere above mounting surface) Impedance 146 Ohms Sensitivity (at 1 kHz, open circuit voltage) -48.5 dBV/Pa (3.8mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 151 dB, 2500 Ohm load: 155 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 121.5 dB 2500 Ohm load: 125.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 55 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 7.50 dBV, 2500 Ohm load: 12.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 29.5 dB SPL-A Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 470 g (16.6 oz.) Frequency Contour Switch 7 dB of attenuation centered at 400 kHz Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom power, 5.6 mA
Description
The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Half-cardioid (cardioid in hemisphere above mounting surface) Impedance 146 Ohms Sensitivity (at 1 kHz, open circuit voltage) -48.5 dBV/Pa (3.8mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 151 dB, 2500 Ohm load: 155 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 121.5 dB 2500 Ohm load: 125.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 55 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 7.50 dBV, 2500 Ohm load: 12.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 29.5 dB SPL-A Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 470 g (16.6 oz.) Frequency Contour Switch 7 dB of attenuation centered at 400 kHz Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom power, 5.6 mA

Suppliers

Company
Product
Description
Supplier Links
BETA Series Half-Cardioid Condenser Microphone - 75642 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Half-Cardioid Condenser Microphone
75642
BETA Series Half-Cardioid Condenser Microphone 75642
The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL). Type Electret Condenser Frequency Response 20 to 20,000 Hz Polar Pattern Half-cardioid (cardioid in hemisphere above mounting surface) Impedance 146 Ohms Sensitivity (at 1 kHz, open circuit voltage) -48.5 dBV/Pa (3.8mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 151 dB, 2500 Ohm load: 155 dB Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 64 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 121.5 dB 2500 Ohm load: 125.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 55 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 7.50 dBV, 2500 Ohm load: 12.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 29.5 dB SPL-A Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 470 g (16.6 oz.) Frequency Contour Switch 7 dB of attenuation centered at 400 kHz Connector Three-pin professional audio (XLR), male, balanced Power Requirements 11-52 Vdc phantom power, 5.6 mA

The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored for bass frequency applications. The Beta 91A combines superior attack and punch for studio-quality sound, even at extremely high sound pressure levels (SPL).
Type
Electret Condenser
Frequency Response
20 to 20,000 Hz
Polar Pattern
Half-cardioid (cardioid in hemisphere above mounting surface)
Impedance
146 Ohms
Sensitivity (at 1 kHz, open circuit voltage)
-48.5 dBV/Pa (3.8mV)
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD)
1000 Ohm load: 151 dB, 2500 Ohm load: 155 dB
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
64 dB
S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
Dynamic Range (at 1 kHz)
1000 Ohm load: 121.5 dB
2500 Ohm load: 125.5 dB
Common Mode Rejection (20 Hz to 20 kHz)
> 55 dB
Clipping Level (20Hz-20 kHz at 1% THD)
1000 Ohm load: 7.50 dBV, 2500 Ohm load: 12.5 dBV
THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL
Self Noise (typical, equivalent SPL, A-weighted)
29.5 dB SPL-A
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Weight
Net: 470 g (16.6 oz.)
Frequency Contour Switch
7 dB of attenuation centered at 400 kHz
Connector
Three-pin professional audio (XLR), male, balanced
Power Requirements
11-52 Vdc phantom power, 5.6 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 75642
Product Name BETA Series Half-Cardioid Condenser Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details