Electro-voice Dynamic Kick Drum & Instrument Microphone PL33

Description
The PL33 is a supercardioid dynamic microphone designed to deliver the power, punctuation and snap of kick drums in sound reinforcement systems or recording studios of any size. Its frequency response is strategically crafted to deliver great kick drum sound with little, if any, additional EQ'ing. Audio Frequency Response: 20 Hz - 10,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 150 Mic: Type Instrumental Open Circuit Voltage: 0.63 mV/Pascal Polar Pattern: Supercardioid Shipping Weight: 23.7 oz (672 g) Wired/Wireless: Wired Weight Net: 12.84 oz (364 g)
Datasheet
Description
The PL33 is a supercardioid dynamic microphone designed to deliver the power, punctuation and snap of kick drums in sound reinforcement systems or recording studios of any size. Its frequency response is strategically crafted to deliver great kick drum sound with little, if any, additional EQ'ing. Audio Frequency Response: 20 Hz - 10,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 150 Mic: Type Instrumental Open Circuit Voltage: 0.63 mV/Pascal Polar Pattern: Supercardioid Shipping Weight: 23.7 oz (672 g) Wired/Wireless: Wired Weight Net: 12.84 oz (364 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Kick Drum & Instrument Microphone - 52335 - TMP Pro Distribution
Berlin, CT, USA
Dynamic Kick Drum & Instrument Microphone
52335
Dynamic Kick Drum & Instrument Microphone 52335
The PL33 is a supercardioid dynamic microphone designed to deliver the power, punctuation and snap of kick drums in sound reinforcement systems or recording studios of any size. Its frequency response is strategically crafted to deliver great kick drum sound with little, if any, additional EQ'ing. Audio Frequency Response: 20 Hz - 10,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 150 Mic: Type Instrumental Open Circuit Voltage: 0.63 mV/Pascal Polar Pattern: Supercardioid Shipping Weight: 23.7 oz (672 g) Wired/Wireless: Wired Weight Net: 12.84 oz (364 g)

The PL33 is a supercardioid dynamic microphone designed to deliver the power, punctuation and snap of kick drums in sound reinforcement systems or recording studios of any size. Its frequency response is strategically crafted to deliver great kick drum sound with little, if any, additional EQ'ing.
Audio Frequency Response: 20 Hz - 10,000 Hz
Case Material: Die cast zinc
Connector Type: 3-pin XLR
Element: Dynamic
Finish: Textured Satin Black
Impedance, Low-Z balanced: 150
Mic: Type Instrumental
Open Circuit Voltage: 0.63 mV/Pascal
Polar Pattern: Supercardioid
Shipping Weight: 23.7 oz (672 g)
Wired/Wireless: Wired
Weight Net: 12.84 oz (364 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52335
Product Name Dynamic Kick Drum & Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details