Clockaudio Limited Short Gooseneck Microphone with TINI Q Connector C3100

Description
The C3100 is a short, 5" gooseneck condenser intended for use in boardrooms, conferencing, and a wide variety of other applications. Featuring a TINI Q XLR connector, the C3100 is easily detachable from Clockaudio preamps and shock mounts, such as the SM20 and PPA. Its wide frequency response provides excellent clarity and speech intelligibility. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: 3 pin female TINI Q connector
Datasheet
Description
The C3100 is a short, 5" gooseneck condenser intended for use in boardrooms, conferencing, and a wide variety of other applications. Featuring a TINI Q XLR connector, the C3100 is easily detachable from Clockaudio preamps and shock mounts, such as the SM20 and PPA. Its wide frequency response provides excellent clarity and speech intelligibility. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: 3 pin female TINI Q connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Gooseneck Microphone with TINI Q Connector - 53292 - TMP Pro Distribution
Berlin, CT, USA
Short Gooseneck Microphone with TINI Q Connector
53292
Short Gooseneck Microphone with TINI Q Connector 53292
The C3100 is a short, 5" gooseneck condenser intended for use in boardrooms, conferencing, and a wide variety of other applications. Featuring a TINI Q XLR connector, the C3100 is easily detachable from Clockaudio preamps and shock mounts, such as the SM20 and PPA. Its wide frequency response provides excellent clarity and speech intelligibility. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: 3 pin female TINI Q connector

The C3100 is a short, 5" gooseneck condenser intended for use in boardrooms, conferencing, and a wide variety of other applications. Featuring a TINI Q XLR connector, the C3100 is easily detachable from Clockaudio preamps and shock mounts, such as the SM20 and PPA. Its wide frequency response provides excellent clarity and speech intelligibility.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: 3 pin female TINI Q connector

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53292
Product Name Short Gooseneck Microphone with TINI Q Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details