TMP Pro Distribution Datasheets for Audio Microphones

Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more

Page: 1 2
Product Name Notes
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or...
The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The...
The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser car- tridge suitable for all applications...
The Shure WBH54T is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the...
The VP82 is a professional shotgun microphone for use in A / V sound reinforcement. Compact and lightweight with a wide aperture and excellent off-axis rejection, the VP82 is the...
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable,...
The VX10 is a professional vocal condenser microphone designed to set new performance standards in the areas of live sound and broadcast applications. With a uniformly controlled frequency response from...
The WBH53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe...
Wireless beltpack transmitter for Anchor PA systems. 16 channels.
Wireless handheld transmitter for Anchor PA systems. 16 channels.

<< Prev