Samson Technologies Corp. Multi-Pattern Studio USB Microphone C03U

Description
Based on the extremely popular C03 studio condenser microphone, the C03U delivers pristine audio quality with enhanced capabilities, most notably multiple pickup patterns. The C03U also features dual 19mm internal shockmounted diaphragms with high SPL neodymium elements and switchable omnidirectional, supercardioid and bi-directional (figure-8) pickup patterns. Each of these patterns provide a smooth, flat frequency response supported by a switchable high-pass filter and -10 dB pad. Capturing audio at 16-bit resolution up to a 48kHz sampling rate, the C03U offers the accuracy you need to be sure that what you hear is what you get. The C03U is USB compatible with any Mac or PC, as well as most DAW software programs, including GarageBand. The C03U comes with Cakewalk's Sonar LE digital audio workstation software. No additional drivers or special software is needed. In addition, a desktop mic stand, mic clip, USB cable and carry pouch are included. All this, along with its solid die-cast construction, makes the C03U just as durable as it is portable. The C03U is essential for any level of musician, but its versatility can be applied to create audio solutions for anyone who records audio, particularly podcasters, educators, and business professionals.
Datasheet
Description
Based on the extremely popular C03 studio condenser microphone, the C03U delivers pristine audio quality with enhanced capabilities, most notably multiple pickup patterns. The C03U also features dual 19mm internal shockmounted diaphragms with high SPL neodymium elements and switchable omnidirectional, supercardioid and bi-directional (figure-8) pickup patterns. Each of these patterns provide a smooth, flat frequency response supported by a switchable high-pass filter and -10 dB pad. Capturing audio at 16-bit resolution up to a 48kHz sampling rate, the C03U offers the accuracy you need to be sure that what you hear is what you get. The C03U is USB compatible with any Mac or PC, as well as most DAW software programs, including GarageBand. The C03U comes with Cakewalk's Sonar LE digital audio workstation software. No additional drivers or special software is needed. In addition, a desktop mic stand, mic clip, USB cable and carry pouch are included. All this, along with its solid die-cast construction, makes the C03U just as durable as it is portable. The C03U is essential for any level of musician, but its versatility can be applied to create audio solutions for anyone who records audio, particularly podcasters, educators, and business professionals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Studio USB Microphone - 40272 - TMP Pro Distribution
Berlin, CT, USA
Multi-Pattern Studio USB Microphone
40272
Multi-Pattern Studio USB Microphone 40272
Based on the extremely popular C03 studio condenser microphone, the C03U delivers pristine audio quality with enhanced capabilities, most notably multiple pickup patterns. The C03U also features dual 19mm internal shockmounted diaphragms with high SPL neodymium elements and switchable omnidirectional, supercardioid and bi-directional (figure-8) pickup patterns. Each of these patterns provide a smooth, flat frequency response supported by a switchable high-pass filter and -10 dB pad. Capturing audio at 16-bit resolution up to a 48kHz sampling rate, the C03U offers the accuracy you need to be sure that what you hear is what you get. The C03U is USB compatible with any Mac or PC, as well as most DAW software programs, including GarageBand. The C03U comes with Cakewalk's Sonar LE digital audio workstation software. No additional drivers or special software is needed. In addition, a desktop mic stand, mic clip, USB cable and carry pouch are included. All this, along with its solid die-cast construction, makes the C03U just as durable as it is portable. The C03U is essential for any level of musician, but its versatility can be applied to create audio solutions for anyone who records audio, particularly podcasters, educators, and business professionals.

Based on the extremely popular C03 studio condenser microphone, the C03U delivers pristine audio quality with enhanced capabilities, most notably multiple pickup patterns. The C03U also features dual 19mm internal shockmounted diaphragms with high SPL neodymium elements and switchable omnidirectional, supercardioid and bi-directional (figure-8) pickup patterns. Each of these patterns provide a smooth, flat frequency response supported by a switchable high-pass filter and -10 dB pad. Capturing audio at 16-bit resolution up to a 48kHz sampling rate, the C03U offers the accuracy you need to be sure that what you hear is what you get.
The C03U is USB compatible with any Mac or PC, as well as most DAW software programs, including GarageBand. The C03U comes with Cakewalk's Sonar LE digital audio workstation software. No additional drivers or special software is needed. In addition, a desktop mic stand, mic clip, USB cable and carry pouch are included. All this, along with its solid die-cast construction, makes the C03U just as durable as it is portable.
The C03U is essential for any level of musician, but its versatility can be applied to create audio solutions for anyone who records audio, particularly podcasters, educators, and business professionals.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40272
Product Name Multi-Pattern Studio USB Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details