TMP Pro Distribution Piano Microphone System for Grand Pianos 80434

Description
The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed
Description
The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed

Suppliers

Company
Product
Description
Supplier Links
Piano Microphone System for Grand Pianos - 80434 - TMP Pro Distribution
Berlin, CT, USA
Piano Microphone System for Grand Pianos
80434
Piano Microphone System for Grand Pianos 80434
The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed

The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down.
At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback.
Frequency Response: 9Hz to 40kHz ±1dB
Polar Patern: Omnidirectional (random incidence)
Sensitivity: 15mV/Pa (-36dBV/Pa)
Max Acoustic Input: 148dB SPL
Noise: 22dB SPL equivalent (A weighted)
Dimensions: 64" fully extended, 46" full collapsed

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80434
Product Name Piano Microphone System for Grand Pianos
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details