CAD Audio 13" Miniature Gooseneck Microphone 827A-13

Description
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48
Description
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48

Suppliers

Company
Product
Description
Supplier Links
13
Berlin, CT, USA
13" Miniature Gooseneck Microphone
9509
13" Miniature Gooseneck Microphone 9509
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48

The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included.
Operating Principle: Electret Condenser
Polar Pattern: Cardioid
Frequency Response: 100Hz - 16kHz
Sensitivity: -50dBV (3.2mV) @ 1Pa
Impedance: 350 ohms
Self Noise: 30dBA
Max SPL: 120dB
Power Requirements: P12, P24, P48

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9509
Product Name 13" Miniature Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details