AKG Acoustics GmbH Studio / Stage Vocal and Instrument Microphone C214

Description
AKG's industry-leading C 414 microphones are already a permanent fixture in the world's biggest recording studios and a highly respected work horse for independent artists, broadcasting, and on-stage miking as well. The new C 214 is designed as a cost-effective alternative to the high-end, industry-leading C 414 family. It captures sound combining one side of the legendary C 414 dual-capsule system and AKG's patented Back-Plate Technology which results in an outstanding performance close to the famous C 414 B-XLS. Like the C 414 models, the C 214 is capable of handling the rigors of high-pressure sound such as amplified guitars, with a sensitivity perfect for voice and orchestral instruments as well. Additionally, the microphone offers a 20 dB Attenuation pad, 13 dB noise floor, and a low cut switch—all in an elegant but rugged package. Besides, the C 214 will also work on low phantom power voltages from 12 up to 48 volts. Additional features include an integrated suspension, a double mesh grill high RF immunity without affecting acoustics. The circuitry in the C 214 provides maximum SPL capability with minimum noise and the gold-plated XLR-type output connector offers loss-free signals. The C 214 comes complete with carrying case, windscreen, and spider suspension mount included. Polar pattern: Cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Max. SPL: 136/156 dB SPL (0/-20 dB) (for 0.5% THD) Equivalent noise level: 13 dB-A to IEC 60268-4 (A-weighted) Signal/noise ratio: (A-weighted) 81 dB Preattenuation pad: 0/-20 dB (switchable) Bass cut filter slope: 160 Hz, 6 dB/Octave, switchable Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Supply voltage: 12 to 52 V Phantom power to IEC 61938 Powering: < 2 mA Dynamic range: 123/143 dB (0/-20 dB) (A-weighted) Connector: IEC standard 3-pin XLR Finish: matte grayish blue Dimensions: 160 x 55 mm (6.3 x 2.2 in.) Net weight: 280 g (0.62 lbs.) Shipping weight: 1450 g (3.22 lbs.)
Datasheet
Description
AKG's industry-leading C 414 microphones are already a permanent fixture in the world's biggest recording studios and a highly respected work horse for independent artists, broadcasting, and on-stage miking as well. The new C 214 is designed as a cost-effective alternative to the high-end, industry-leading C 414 family. It captures sound combining one side of the legendary C 414 dual-capsule system and AKG's patented Back-Plate Technology which results in an outstanding performance close to the famous C 414 B-XLS. Like the C 414 models, the C 214 is capable of handling the rigors of high-pressure sound such as amplified guitars, with a sensitivity perfect for voice and orchestral instruments as well. Additionally, the microphone offers a 20 dB Attenuation pad, 13 dB noise floor, and a low cut switch—all in an elegant but rugged package. Besides, the C 214 will also work on low phantom power voltages from 12 up to 48 volts. Additional features include an integrated suspension, a double mesh grill high RF immunity without affecting acoustics. The circuitry in the C 214 provides maximum SPL capability with minimum noise and the gold-plated XLR-type output connector offers loss-free signals. The C 214 comes complete with carrying case, windscreen, and spider suspension mount included. Polar pattern: Cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Max. SPL: 136/156 dB SPL (0/-20 dB) (for 0.5% THD) Equivalent noise level: 13 dB-A to IEC 60268-4 (A-weighted) Signal/noise ratio: (A-weighted) 81 dB Preattenuation pad: 0/-20 dB (switchable) Bass cut filter slope: 160 Hz, 6 dB/Octave, switchable Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Supply voltage: 12 to 52 V Phantom power to IEC 61938 Powering: < 2 mA Dynamic range: 123/143 dB (0/-20 dB) (A-weighted) Connector: IEC standard 3-pin XLR Finish: matte grayish blue Dimensions: 160 x 55 mm (6.3 x 2.2 in.) Net weight: 280 g (0.62 lbs.) Shipping weight: 1450 g (3.22 lbs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Studio / Stage Vocal and Instrument Microphone - 52350 - TMP Pro Distribution
Berlin, CT, USA
Studio / Stage Vocal and Instrument Microphone
52350
Studio / Stage Vocal and Instrument Microphone 52350
AKG's industry-leading C 414 microphones are already a permanent fixture in the world's biggest recording studios and a highly respected work horse for independent artists, broadcasting, and on-stage miking as well. The new C 214 is designed as a cost-effective alternative to the high-end, industry-leading C 414 family. It captures sound combining one side of the legendary C 414 dual-capsule system and AKG's patented Back-Plate Technology which results in an outstanding performance close to the famous C 414 B-XLS. Like the C 414 models, the C 214 is capable of handling the rigors of high-pressure sound such as amplified guitars, with a sensitivity perfect for voice and orchestral instruments as well. Additionally, the microphone offers a 20 dB Attenuation pad, 13 dB noise floor, and a low cut switch—all in an elegant but rugged package. Besides, the C 214 will also work on low phantom power voltages from 12 up to 48 volts. Additional features include an integrated suspension, a double mesh grill high RF immunity without affecting acoustics. The circuitry in the C 214 provides maximum SPL capability with minimum noise and the gold-plated XLR-type output connector offers loss-free signals. The C 214 comes complete with carrying case, windscreen, and spider suspension mount included. Polar pattern: Cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Max. SPL: 136/156 dB SPL (0/-20 dB) (for 0.5% THD) Equivalent noise level: 13 dB-A to IEC 60268-4 (A-weighted) Signal/noise ratio: (A-weighted) 81 dB Preattenuation pad: 0/-20 dB (switchable) Bass cut filter slope: 160 Hz, 6 dB/Octave, switchable Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Supply voltage: 12 to 52 V Phantom power to IEC 61938 Powering: < 2 mA Dynamic range: 123/143 dB (0/-20 dB) (A-weighted) Connector: IEC standard 3-pin XLR Finish: matte grayish blue Dimensions: 160 x 55 mm (6.3 x 2.2 in.) Net weight: 280 g (0.62 lbs.) Shipping weight: 1450 g (3.22 lbs.)

AKG's industry-leading C 414 microphones are already a permanent fixture in the world's biggest recording studios and a highly respected work horse for independent artists, broadcasting, and on-stage miking as well.
The new C 214 is designed as a cost-effective alternative to the high-end, industry-leading C 414 family. It captures sound combining one side of the legendary C 414 dual-capsule system and AKG's patented Back-Plate Technology which results in an outstanding performance close to the famous C 414 B-XLS.
Like the C 414 models, the C 214 is capable of handling the rigors of high-pressure sound such as amplified guitars, with a sensitivity perfect for voice and orchestral instruments as well. Additionally, the microphone offers a 20 dB Attenuation pad, 13 dB noise floor, and a low cut switch—all in an elegant but rugged package. Besides, the C 214 will also work on low phantom power voltages from 12 up to 48 volts.
Additional features include an integrated suspension, a double mesh grill high RF immunity without affecting acoustics. The circuitry in the C 214 provides maximum SPL capability with minimum noise and the gold-plated XLR-type output connector offers loss-free signals.
The C 214 comes complete with carrying case, windscreen, and spider suspension mount included.
Polar pattern: Cardioid
Frequency range: 20 to 20,000 Hz
Sensitivity: 20 mV/Pa (-34 dBV)
Max. SPL: 136/156 dB SPL (0/-20 dB) (for 0.5% THD)
Equivalent noise level: 13 dB-A to IEC 60268-4 (A-weighted)
Signal/noise ratio: (A-weighted) 81 dB
Preattenuation pad: 0/-20 dB (switchable)
Bass cut filter slope: 160 Hz, 6 dB/Octave, switchable
Impedance: <=200 ohms
Recommended load impedance: >=1000 ohms
Supply voltage: 12 to 52 V Phantom power to IEC 61938
Powering: < 2 mA
Dynamic range: 123/143 dB (0/-20 dB) (A-weighted)
Connector: IEC standard 3-pin XLR
Finish: matte grayish blue
Dimensions: 160 x 55 mm (6.3 x 2.2 in.)
Net weight: 280 g (0.62 lbs.)
Shipping weight: 1450 g (3.22 lbs.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52350
Product Name Studio / Stage Vocal and Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details