Shure Incorporated SM Series Headworn Microphone with Dual Enclosed Ear Receivers SM2

Description
The SM2 microphone is a close-talking unidirectional dynamic with a response from 50 to 15,000 Hz. Because of its noise reducing character, it discriminates in favor of close sounds and against distant sounds. As a result, it can be used even under extremely noisy conditions without loss or masking of the voice signal. The microphone boom pivots through 155 degrees so that the microphone can be correctly positioned at the corner of the mouth either from the left or right side. A locking thumbscrew prevents the microphone from slipping or twisting out of place. Type Dynamic, Close-Talking Frequency Response (at 8mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid (unidirectional) response-uniform with frequency, symmetrical about axis Impedance Microphone rating impedance is 150 ohms (200 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Microphone Sensitivity (close-talked at 1,000 Hz) Open Circuit Voltage: -47.0 dBV/Pa*(4.5 mV) *1Pa = 94 dB SPL Hum Sensitivity (typical) 38.4 dB equivalent SPL in 1 m0e field Polarity Positive pressure on diaphragm produces positive voltage on RED cable lead with respect to BLACK cable lead RECEIVERS Type Dynamic Frequency Response 100 to 8,000 Hz Output Level (at each ear) 104.0 dB SPL with 1.4V at 1 kHz (1.0 mW into 6 cc cavity) Polarity Positive voltage on WHITE and/or YELLOW cable leads produces positive pressure at receiver
Datasheet
Description
The SM2 microphone is a close-talking unidirectional dynamic with a response from 50 to 15,000 Hz. Because of its noise reducing character, it discriminates in favor of close sounds and against distant sounds. As a result, it can be used even under extremely noisy conditions without loss or masking of the voice signal. The microphone boom pivots through 155 degrees so that the microphone can be correctly positioned at the corner of the mouth either from the left or right side. A locking thumbscrew prevents the microphone from slipping or twisting out of place. Type Dynamic, Close-Talking Frequency Response (at 8mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid (unidirectional) response-uniform with frequency, symmetrical about axis Impedance Microphone rating impedance is 150 ohms (200 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Microphone Sensitivity (close-talked at 1,000 Hz) Open Circuit Voltage: -47.0 dBV/Pa*(4.5 mV) *1Pa = 94 dB SPL Hum Sensitivity (typical) 38.4 dB equivalent SPL in 1 m0e field Polarity Positive pressure on diaphragm produces positive voltage on RED cable lead with respect to BLACK cable lead RECEIVERS Type Dynamic Frequency Response 100 to 8,000 Hz Output Level (at each ear) 104.0 dB SPL with 1.4V at 1 kHz (1.0 mW into 6 cc cavity) Polarity Positive voltage on WHITE and/or YELLOW cable leads produces positive pressure at receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Headworn Microphone with Dual Enclosed Ear Receivers - 6214 - TMP Pro Distribution
Berlin, CT, USA
SM Series Headworn Microphone with Dual Enclosed Ear Receivers
6214
SM Series Headworn Microphone with Dual Enclosed Ear Receivers 6214
The SM2 microphone is a close-talking unidirectional dynamic with a response from 50 to 15,000 Hz. Because of its noise reducing character, it discriminates in favor of close sounds and against distant sounds. As a result, it can be used even under extremely noisy conditions without loss or masking of the voice signal. The microphone boom pivots through 155 degrees so that the microphone can be correctly positioned at the corner of the mouth either from the left or right side. A locking thumbscrew prevents the microphone from slipping or twisting out of place. Type Dynamic, Close-Talking Frequency Response (at 8mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid (unidirectional) response-uniform with frequency, symmetrical about axis Impedance Microphone rating impedance is 150 ohms (200 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Microphone Sensitivity (close-talked at 1,000 Hz) Open Circuit Voltage: -47.0 dBV/Pa*(4.5 mV) *1Pa = 94 dB SPL Hum Sensitivity (typical) 38.4 dB equivalent SPL in 1 m0e field Polarity Positive pressure on diaphragm produces positive voltage on RED cable lead with respect to BLACK cable lead RECEIVERS Type Dynamic Frequency Response 100 to 8,000 Hz Output Level (at each ear) 104.0 dB SPL with 1.4V at 1 kHz (1.0 mW into 6 cc cavity) Polarity Positive voltage on WHITE and/or YELLOW cable leads produces positive pressure at receiver

The SM2 microphone is a close-talking unidirectional dynamic with a response from 50 to 15,000 Hz. Because of its noise reducing character, it discriminates in favor of close sounds and against distant sounds. As a result, it can be used even under extremely noisy conditions without loss or masking of the voice signal. The microphone boom pivots through 155 degrees so that the microphone can be correctly positioned at the corner of the mouth either from the left or right side. A locking thumbscrew prevents the microphone from slipping or twisting out of place.
Type
Dynamic, Close-Talking
Frequency Response (at 8mm [5/16 in.])
50 to 15,000 Hz
Polar Pattern
Cardioid (unidirectional) response-uniform with frequency, symmetrical about axis
Impedance
Microphone rating impedance is 150 ohms (200 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms
Microphone Sensitivity (close-talked at 1,000 Hz)
Open Circuit Voltage: -47.0 dBV/Pa*(4.5 mV)
*1Pa = 94 dB SPL
Hum Sensitivity (typical)
38.4 dB equivalent SPL in 1 m0e field
Polarity
Positive pressure on diaphragm produces positive voltage on RED cable lead with respect to BLACK cable lead
RECEIVERS
Type
Dynamic
Frequency Response
100 to 8,000 Hz
Output Level (at each ear)
104.0 dB SPL with 1.4V at 1 kHz (1.0 mW into 6 cc cavity)
Polarity
Positive voltage on WHITE and/or YELLOW cable leads produces positive pressure at receiver

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6214
Product Name SM Series Headworn Microphone with Dual Enclosed Ear Receivers
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details