Shure Incorporated Microflex Series Wireless Boundary Microphone MX690

Description
The Microflex® Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® Wireless Systems. Transmitter Specs Operating Range 30 m (100 ft.) Note: Actual range depends on RF signal absorption, reflection, and interference Frequency Stability ® 10 ppm Maximum Frequency Deviation 45 kHz Oscillator Type Phase-locked loop (PLL) controlled synthesizer Power Requirements 3V (2 AA alkaline or rechargeable batteries) Battery Life 8 hours (alkaline) Power Consumption 130 mA,® 15 mA Operating Temperature Range -18® 57® C (0® 135® F) Note: Battery may limit this range Dimensions 43 mmH x 87 mmW x 148 mmD (1 11/16 x 3 3/8 x 5 13/16 in.) Weight Net: 318 g (11.2 oz) Packaged: 516 g (18.2 oz) Microphone Specs Type Condenser (electret bias) Frequency Response 50® 17000 Hz Polar Pattern (at 1 kHz) Cardioid Sensitivity (at 1 kHz , open circuit voltage) ® 33 dBV/Pa (22 mV) 1 Pascal=94 dB SPL Dynamic Range (1 k load at 1 kHz) 96 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) ® 6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector or tip of 1/4® phone plug.
Description
The Microflex® Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® Wireless Systems. Transmitter Specs Operating Range 30 m (100 ft.) Note: Actual range depends on RF signal absorption, reflection, and interference Frequency Stability ® 10 ppm Maximum Frequency Deviation 45 kHz Oscillator Type Phase-locked loop (PLL) controlled synthesizer Power Requirements 3V (2 AA alkaline or rechargeable batteries) Battery Life 8 hours (alkaline) Power Consumption 130 mA,® 15 mA Operating Temperature Range -18® 57® C (0® 135® F) Note: Battery may limit this range Dimensions 43 mmH x 87 mmW x 148 mmD (1 11/16 x 3 3/8 x 5 13/16 in.) Weight Net: 318 g (11.2 oz) Packaged: 516 g (18.2 oz) Microphone Specs Type Condenser (electret bias) Frequency Response 50® 17000 Hz Polar Pattern (at 1 kHz) Cardioid Sensitivity (at 1 kHz , open circuit voltage) ® 33 dBV/Pa (22 mV) 1 Pascal=94 dB SPL Dynamic Range (1 k load at 1 kHz) 96 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) ® 6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector or tip of 1/4® phone plug.

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Wireless Boundary Microphone - 50985 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Wireless Boundary Microphone
50985
Microflex Series Wireless Boundary Microphone 50985
The Microflex® Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® Wireless Systems. Transmitter Specs Operating Range 30 m (100 ft.) Note: Actual range depends on RF signal absorption, reflection, and interference Frequency Stability ® 10 ppm Maximum Frequency Deviation 45 kHz Oscillator Type Phase-locked loop (PLL) controlled synthesizer Power Requirements 3V (2 AA alkaline or rechargeable batteries) Battery Life 8 hours (alkaline) Power Consumption 130 mA,® 15 mA Operating Temperature Range -18® 57® C (0® 135® F) Note: Battery may limit this range Dimensions 43 mmH x 87 mmW x 148 mmD (1 11/16 x 3 3/8 x 5 13/16 in.) Weight Net: 318 g (11.2 oz) Packaged: 516 g (18.2 oz) Microphone Specs Type Condenser (electret bias) Frequency Response 50® 17000 Hz Polar Pattern (at 1 kHz) Cardioid Sensitivity (at 1 kHz , open circuit voltage) ® 33 dBV/Pa (22 mV) 1 Pascal=94 dB SPL Dynamic Range (1 k load at 1 kHz) 96 dB Common Mode Rejection (10 Hz to 100 kHz) 45 dB minimum Preamplifier Output Clipping Level (1% THD) ® 6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector or tip of 1/4® phone plug.

The Microflex® Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation.
The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® Wireless Systems.
Transmitter Specs
Operating Range
30 m (100 ft.)
Note: Actual range depends on RF signal absorption, reflection, and interference
Frequency Stability
® 10 ppm
Maximum Frequency Deviation
45 kHz
Oscillator Type
Phase-locked loop (PLL) controlled synthesizer
Power Requirements
3V (2 AA alkaline or rechargeable batteries)
Battery Life
8 hours (alkaline)
Power Consumption
130 mA,® 15 mA
Operating Temperature Range
-18® 57® C (0® 135® F)
Note: Battery may limit this range
Dimensions
43 mmH x 87 mmW x 148 mmD (1 11/16 x 3 3/8 x 5 13/16 in.)
Weight
Net: 318 g (11.2 oz)
Packaged: 516 g (18.2 oz)
Microphone Specs
Type
Condenser (electret bias)
Frequency Response
50® 17000 Hz
Polar Pattern (at 1 kHz)
Cardioid
Sensitivity (at 1 kHz , open circuit voltage)
® 33 dBV/Pa (22 mV)
1 Pascal=94 dB SPL
Dynamic Range (1 k load at 1 kHz)
96 dB
Common Mode Rejection (10 Hz to 100 kHz)
45 dB minimum
Preamplifier Output Clipping Level (1% THD)
® 6 dBV (0.5 V)
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector or tip of 1/4® phone plug.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 50985
Product Name Microflex Series Wireless Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details