Sennheiser Electronic Corporation Evolution 900 Series Dynamic Bass Mic e902

Description
The cardioid e 902 is a dynamic instrument microphone especially designed for deep bass frequency instruments such as kick drums, bass guitar amps and tuba. Faithfully reproducing the lowest frequencies and handling the highest SPLs, the e 902 is your bottom end's best friend. Dimensions: 5.1 x 2.4 in. (128.5 x 60 mm) Frequency response: 20 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.2 mV/Pa; (@ 60 Hz) 0.6 mV/Pa Weight: 1 lb. (440 g)
Datasheet
Description
The cardioid e 902 is a dynamic instrument microphone especially designed for deep bass frequency instruments such as kick drums, bass guitar amps and tuba. Faithfully reproducing the lowest frequencies and handling the highest SPLs, the e 902 is your bottom end's best friend. Dimensions: 5.1 x 2.4 in. (128.5 x 60 mm) Frequency response: 20 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.2 mV/Pa; (@ 60 Hz) 0.6 mV/Pa Weight: 1 lb. (440 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Dynamic Bass Mic - 36598 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Dynamic Bass Mic
36598
Evolution 900 Series Dynamic Bass Mic 36598
The cardioid e 902 is a dynamic instrument microphone especially designed for deep bass frequency instruments such as kick drums, bass guitar amps and tuba. Faithfully reproducing the lowest frequencies and handling the highest SPLs, the e 902 is your bottom end's best friend. Dimensions: 5.1 x 2.4 in. (128.5 x 60 mm) Frequency response: 20 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 0.2 mV/Pa; (@ 60 Hz) 0.6 mV/Pa Weight: 1 lb. (440 g)

The cardioid e 902 is a dynamic instrument microphone especially designed for deep bass frequency instruments such as kick drums, bass guitar amps and tuba. Faithfully reproducing the lowest frequencies and handling the highest SPLs, the e 902 is your bottom end's best friend.
Dimensions: 5.1 x 2.4 in. (128.5 x 60 mm)
Frequency response: 20 - 18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 0.2 mV/Pa; (@ 60 Hz) 0.6 mV/Pa
Weight: 1 lb. (440 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36598
Product Name Evolution 900 Series Dynamic Bass Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details