Sennheiser Electronic Corporation Evolution 800 Series Live Vocal Condenser Mic e865

Description
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)
Datasheet
Description
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Live Vocal Condenser Mic - 5467 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Live Vocal Condenser Mic
5467
Evolution 800 Series Live Vocal Condenser Mic 5467
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)

The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response.
Dimensions: d 1.9 x 7.6 in. (47 x 193 mm)
Frequency response: 40 - 20,000 Hz
Max. sound pressure level (active): 150 dB
Min. terminating impedance: 1,000
Nominal impedance: 200
Phantom powering: 12 - 48 V
Pick-up pattern: Supercardioid
Sensitivity in free field, no load (1kHz): 3 mV/Pa
Weight w/o cable: 11 oz. (311 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5467
Product Name Evolution 800 Series Live Vocal Condenser Mic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details