Shure Incorporated SLX Series Wireless Handheld Transmitter with SM86 Capsule SLX2/SM86

Description
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
SLX Series Wireless Handheld Transmitter with SM86 Capsule - 99067 - TMP Pro Distribution
Berlin, CT, USA
SLX Series Wireless Handheld Transmitter with SM86 Capsule
99067
SLX Series Wireless Handheld Transmitter with SM86 Capsule 99067
SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

SLX® Wireless Systems feature a wide variety of industry-standard handheld vocal microphones. SLX Wireless Handheld Transmitters includes timed backlit LCD display, frequency and power lockout, and "Mute" functionality.
The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 87C, BETA 58A, SM86, and the legendary SM58.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99067
Product Name SLX Series Wireless Handheld Transmitter with SM86 Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details