TMP Pro Distribution 30 kHz Omnidirectional Measurement Microphones (Matched Pair) 80431

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

Suppliers

Company
Product
Description
Supplier Links
30 kHz Omnidirectional Measurement Microphones (Matched Pair) - 80431 - TMP Pro Distribution
Berlin, CT, USA
30 kHz Omnidirectional Measurement Microphones (Matched Pair)
80431
30 kHz Omnidirectional Measurement Microphones (Matched Pair) 80431
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 5Hz to 30kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 30mV/Pa (-30.5dBV/Pa)
Max Acoustic Input: 142dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80431
Product Name 30 kHz Omnidirectional Measurement Microphones (Matched Pair)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details