Shure Incorporated PG Series Kick Drum Microphone PG52-XLR

Description
A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 30 to 13,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 300 ohms Sensitivity (at 1000 Hz) -55 dBV/Pa, (1.8 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 25 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille, built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 470 g (16.8 oz) Packaged: 1053 g (2 lbs 5 oz)
Datasheet
Description
A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 30 to 13,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 300 ohms Sensitivity (at 1000 Hz) -55 dBV/Pa, (1.8 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 25 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille, built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 470 g (16.8 oz) Packaged: 1053 g (2 lbs 5 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Kick Drum Microphone - 29476 - TMP Pro Distribution
Berlin, CT, USA
PG Series Kick Drum Microphone
29476
PG Series Kick Drum Microphone 29476
A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 30 to 13,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 300 ohms Sensitivity (at 1000 Hz) -55 dBV/Pa, (1.8 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 25 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille, built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 470 g (16.8 oz) Packaged: 1053 g (2 lbs 5 oz)

A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag.
Microphone Type
Dynamic (moving coil)
Polar Pattern
Cardioid (unidirectional)
Frequency Response
30 to 13,000 Hz
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector
Output Impedance (at 1000 Hz)
300 ohms
Sensitivity (at 1000 Hz)
-55 dBV/Pa, (1.8 mV), 1 Pascal=94 dB SPL
Electromagnetic Hum Sensitivity
25 dB equivalent SPL in a 1 millioersted field (60 Hz)
Connector
Three-pin professional audio connector (male XLR type)
Case
Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille, built-in locking stand adapter
Environmental Conditions
This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%.
Weight
Net: 470 g (16.8 oz)
Packaged: 1053 g (2 lbs 5 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29476
Product Name PG Series Kick Drum Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details