CAD Audio 17" Miniature Gooseneck Microphone 827A-17

Description
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48
Description
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48

Suppliers

Company
Product
Description
Supplier Links
17
Berlin, CT, USA
17" Miniature Gooseneck Microphone
9510
17" Miniature Gooseneck Microphone 9510
The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included. Operating Principle: Electret Condenser Polar Pattern: Cardioid Frequency Response: 100Hz - 16kHz Sensitivity: -50dBV (3.2mV) @ 1Pa Impedance: 350 ohms Self Noise: 30dBA Max SPL: 120dB Power Requirements: P12, P24, P48

The 827A is a cost-effective, cardioid, mini-gooseneck, electret condenser microphone with a controlled low frequency roll-off, smooth mid-range, and slightly peaked upper range to give a natural sound in all applications requiring voice reproduction. The superior and uniform unidirectional pattern minimizes feedback, reverberation, off axis coloration, background noise and placement problems. The 827A has an extremely durable satin black finish and is available with a 17" gooseneck (model 827A-17) or a 13" gooseneck (model 827A-13). This unobtrusive gooseneck microphone is ruggedly constructed to provide years of dependable service. Windscreen included.
Operating Principle: Electret Condenser
Polar Pattern: Cardioid
Frequency Response: 100Hz - 16kHz
Sensitivity: -50dBV (3.2mV) @ 1Pa
Impedance: 350 ohms
Self Noise: 30dBA
Max SPL: 120dB
Power Requirements: P12, P24, P48

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9510
Product Name 17" Miniature Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details