Sennheiser Electronic Corporation Evolution 800 Series Live Vocal Condenser Mic with On/Off Switch e865S

Description
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)
Datasheet
Description
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Live Vocal Condenser Mic with On/Off Switch - 9950 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Live Vocal Condenser Mic with On/Off Switch
9950
Evolution 800 Series Live Vocal Condenser Mic with On/Off Switch 9950
The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Dimensions: d 1.9 x 7.6 in. (47 x 193 mm) Frequency response: 40 - 20,000 Hz Max. sound pressure level (active): 150 dB Min. terminating impedance: 1,000 Nominal impedance: 200 Phantom powering: 12 - 48 V Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 3 mV/Pa Weight w/o cable: 11 oz. (311 g)

The e 865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e 865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response.
Dimensions: d 1.9 x 7.6 in. (47 x 193 mm)
Frequency response: 40 - 20,000 Hz
Max. sound pressure level (active): 150 dB
Min. terminating impedance: 1,000
Nominal impedance: 200
Phantom powering: 12 - 48 V
Pick-up pattern: Supercardioid
Sensitivity in free field, no load (1kHz): 3 mV/Pa
Weight w/o cable: 11 oz. (311 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9950
Product Name Evolution 800 Series Live Vocal Condenser Mic with On/Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details