Sennheiser Electronic Corporation Tourguide Series Rackmount Transmitter SR 2020-D-US

Description
Rack-mountable transmitter with eight selectable channels. Perfect for self-guided walking tours and conferences. Features backlit display, mic/line XLR input, phantom power, data port, and headphone output. Current consumption: max 300 mA Dimensions: 8.3 x 5.7 x 1.5 in. (212 x 145 x 38 mm) Input voltage range: 2 V max. (Line), 100 mV max. (Mic) Modulation: 2-FSK Number of channels: 6 / 8 Operating temperature: 0 - 50 °C Phantom powering: 48 V Range: 164 ft./328 ft. (50m/100m) Indoor/Outdoor RF frequency range: 926 - 928 MHz RF output power: 1 mW Signal-to-noise-rati o: > 70 dB(A) Total harmonic distortion (THD): 1% Weight: 2.4 lbs. (1,100 g)
Description
Rack-mountable transmitter with eight selectable channels. Perfect for self-guided walking tours and conferences. Features backlit display, mic/line XLR input, phantom power, data port, and headphone output. Current consumption: max 300 mA Dimensions: 8.3 x 5.7 x 1.5 in. (212 x 145 x 38 mm) Input voltage range: 2 V max. (Line), 100 mV max. (Mic) Modulation: 2-FSK Number of channels: 6 / 8 Operating temperature: 0 - 50 °C Phantom powering: 48 V Range: 164 ft./328 ft. (50m/100m) Indoor/Outdoor RF frequency range: 926 - 928 MHz RF output power: 1 mW Signal-to-noise-rati o: > 70 dB(A) Total harmonic distortion (THD): 1% Weight: 2.4 lbs. (1,100 g)

Suppliers

Company
Product
Description
Supplier Links
Tourguide Series Rackmount Transmitter - 58472 - TMP Pro Distribution
Berlin, CT, USA
Tourguide Series Rackmount Transmitter
58472
Tourguide Series Rackmount Transmitter 58472
Rack-mountable transmitter with eight selectable channels. Perfect for self-guided walking tours and conferences. Features backlit display, mic/line XLR input, phantom power, data port, and headphone output. Current consumption: max 300 mA Dimensions: 8.3 x 5.7 x 1.5 in. (212 x 145 x 38 mm) Input voltage range: 2 V max. (Line), 100 mV max. (Mic) Modulation: 2-FSK Number of channels: 6 / 8 Operating temperature: 0 - 50 °C Phantom powering: 48 V Range: 164 ft./328 ft. (50m/100m) Indoor/Outdoor RF frequency range: 926 - 928 MHz RF output power: 1 mW Signal-to-noise-rati o: > 70 dB(A) Total harmonic distortion (THD): 1% Weight: 2.4 lbs. (1,100 g)

Rack-mountable transmitter with eight selectable channels. Perfect for self-guided walking tours and conferences. Features backlit display, mic/line XLR input, phantom power, data port, and headphone output.
Current consumption: max 300 mA
Dimensions: 8.3 x 5.7 x 1.5 in. (212 x 145 x 38 mm)
Input voltage range: 2 V max. (Line), 100 mV max. (Mic)
Modulation: 2-FSK
Number of channels: 6 / 8
Operating temperature: 0 - 50 °C
Phantom powering: 48 V
Range: 164 ft./328 ft. (50m/100m) Indoor/Outdoor
RF frequency range: 926 - 928 MHz
RF output power: 1 mW
Signal-to-noise-ratio: > 70 dB(A)
Total harmonic distortion (THD): 1%
Weight: 2.4 lbs. (1,100 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58472
Product Name Tourguide Series Rackmount Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details