TMP Pro Distribution Flagship Tube Microphone 55935

Description
The MXL Genesis is a masterfully engineered tube microphone with features and performance levels found in mics priced thousands of dollars more. From intimate vocal recordings to fast-attacking rap, the Genesis cuts beautifully through the mix with spectacular detail. Recording professionals and musicians are praising the Genesis for its clean highs, warm mids, and tight bottom-end, features attributed in part to the genuine Mullard 12AT7 tube. Type: Tube condenser mic (Mullard 12AT7) Diaphragm: 6 micron gold-sputtered Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Capsule size: 32mm/1.26 in Output Impedance: 200 ohms Pre-Attenuation: Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 18 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1Pa A-weighted) Max SPL for 0.5% THD: 130 dB/140 dB (0dB, -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz/Dedicated power supply included Size: 59mm x 240mm/2.32 in. x 9.45 in. Weight: 1.55 lbs/703g Metal Finish: Red with gold grill
Description
The MXL Genesis is a masterfully engineered tube microphone with features and performance levels found in mics priced thousands of dollars more. From intimate vocal recordings to fast-attacking rap, the Genesis cuts beautifully through the mix with spectacular detail. Recording professionals and musicians are praising the Genesis for its clean highs, warm mids, and tight bottom-end, features attributed in part to the genuine Mullard 12AT7 tube. Type: Tube condenser mic (Mullard 12AT7) Diaphragm: 6 micron gold-sputtered Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Capsule size: 32mm/1.26 in Output Impedance: 200 ohms Pre-Attenuation: Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 18 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1Pa A-weighted) Max SPL for 0.5% THD: 130 dB/140 dB (0dB, -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz/Dedicated power supply included Size: 59mm x 240mm/2.32 in. x 9.45 in. Weight: 1.55 lbs/703g Metal Finish: Red with gold grill

Suppliers

Company
Product
Description
Supplier Links
Flagship Tube Microphone - 55935 - TMP Pro Distribution
Berlin, CT, USA
Flagship Tube Microphone
55935
Flagship Tube Microphone 55935
The MXL Genesis is a masterfully engineered tube microphone with features and performance levels found in mics priced thousands of dollars more. From intimate vocal recordings to fast-attacking rap, the Genesis cuts beautifully through the mix with spectacular detail. Recording professionals and musicians are praising the Genesis for its clean highs, warm mids, and tight bottom-end, features attributed in part to the genuine Mullard 12AT7 tube. Type: Tube condenser mic (Mullard 12AT7) Diaphragm: 6 micron gold-sputtered Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Capsule size: 32mm/1.26 in Output Impedance: 200 ohms Pre-Attenuation: Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 18 dB (A-weighted IEC 268-4) S/N Ratio: 78 dB (Ref. 1Pa A-weighted) Max SPL for 0.5% THD: 130 dB/140 dB (0dB, -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz/Dedicated power supply included Size: 59mm x 240mm/2.32 in. x 9.45 in. Weight: 1.55 lbs/703g Metal Finish: Red with gold grill

The MXL Genesis is a masterfully engineered tube microphone with features and performance levels found in mics priced thousands of dollars more. From intimate vocal recordings to fast-attacking rap, the Genesis cuts beautifully through the mix with spectacular detail. Recording professionals and musicians are praising the Genesis for its clean highs, warm mids, and tight bottom-end, features attributed in part to the genuine Mullard 12AT7 tube.
Type: Tube condenser mic (Mullard 12AT7)
Diaphragm: 6 micron gold-sputtered
Frequency Response: 20Hz - 20kHz
Polar pattern: Cardioid
Capsule size: 32mm/1.26 in
Output Impedance: 200 ohms
Pre-Attenuation: Switch: 0 dB, -10 dB
High Pass Filter: 6 dB/octave @ 150Hz
Equivalent Noise: 18 dB (A-weighted IEC 268-4)
S/N Ratio: 78 dB (Ref. 1Pa A-weighted)
Max SPL for 0.5% THD: 130 dB/140 dB (0dB, -10 dB pad)
Power Requirements: 110/220 VAC, 50-60Hz/Dedicated power supply included
Size: 59mm x 240mm/2.32 in. x 9.45 in.
Weight: 1.55 lbs/703g
Metal Finish: Red with gold grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 55935
Product Name Flagship Tube Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details