DPA Microphones, Inc. Instrument Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) IMK4061

Description
Containing a DPA Miniature microphone 4061 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4061-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. The 4061-BM can handle 144 dB peak before clipping, allowing the microphone to be used even for snare drums, guitar/bass speaker cabinets or other high SPL sound sources. For maximum versatility, the DPA adapter system makes it possible to use the 4061 with close to any professional wireless system available.
Description
Containing a DPA Miniature microphone 4061 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4061-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. The 4061-BM can handle 144 dB peak before clipping, allowing the microphone to be used even for snare drums, guitar/bass speaker cabinets or other high SPL sound sources. For maximum versatility, the DPA adapter system makes it possible to use the 4061 with close to any professional wireless system available.

Suppliers

Company
Product
Description
Supplier Links
Instrument Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) - 80428 - TMP Pro Distribution
Berlin, CT, USA
Instrument Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity)
80428
Instrument Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity) 80428
Containing a DPA Miniature microphone 4061 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4061-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use. Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens. The 4061-BM can handle 144 dB peak before clipping, allowing the microphone to be used even for snare drums, guitar/bass speaker cabinets or other high SPL sound sources. For maximum versatility, the DPA adapter system makes it possible to use the 4061 with close to any professional wireless system available.

Containing a DPA Miniature microphone 4061 and a XLR adapter DAD6001-BC with a selection of our unique mounting accessories, this kit is designed to use as a close miking solution for a wide variety of musical instruments. The 4061-BM microphone offers a very clean, detailed and natural sound quality, leaving placement up to the user, in order to receive the desired timbre for studio use or amplification for live use.
Included are holders for strings, universal surface mounts with double sided tape, a magnet mount and foam windscreens.
The 4061-BM can handle 144 dB peak before clipping, allowing the microphone to be used even for snare drums, guitar/bass speaker cabinets or other high SPL sound sources.
For maximum versatility, the DPA adapter system makes it possible to use the 4061 with close to any professional wireless system available.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80428
Product Name Instrument Mic Kit with 4061 Miniature Omni Mic (Low Sensitivity)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details