CAD Audio Trion Series Dual-Element Ribbon Microphone Trion 7000

Description
Thick and rich, the dual ribbon "rounds out" guitar stacks, brass, and woodwinds. A narrow strip of ultra thin aluminum suspended in a magnetic field oscillates symbiotically with your sound source. Electrical current is the result. Two ribbons for added sensitivity. Experience classic ribbon vocal sound. Elastic shock mount and metal travel case are included. Operating Principle: Moving ribbon dynamic Polar Pattern: Figure-of-eight Frequency Response: 25Hz to 9KHz Sensitivity: -53dBV (2.2mV) @ 1 Pa Impedance: 940 ohms
Datasheet
Description
Thick and rich, the dual ribbon "rounds out" guitar stacks, brass, and woodwinds. A narrow strip of ultra thin aluminum suspended in a magnetic field oscillates symbiotically with your sound source. Electrical current is the result. Two ribbons for added sensitivity. Experience classic ribbon vocal sound. Elastic shock mount and metal travel case are included. Operating Principle: Moving ribbon dynamic Polar Pattern: Figure-of-eight Frequency Response: 25Hz to 9KHz Sensitivity: -53dBV (2.2mV) @ 1 Pa Impedance: 940 ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trion Series Dual-Element Ribbon Microphone - 40090 - TMP Pro Distribution
Berlin, CT, USA
Trion Series Dual-Element Ribbon Microphone
40090
Trion Series Dual-Element Ribbon Microphone 40090
Thick and rich, the dual ribbon "rounds out" guitar stacks, brass, and woodwinds. A narrow strip of ultra thin aluminum suspended in a magnetic field oscillates symbiotically with your sound source. Electrical current is the result. Two ribbons for added sensitivity. Experience classic ribbon vocal sound. Elastic shock mount and metal travel case are included. Operating Principle: Moving ribbon dynamic Polar Pattern: Figure-of-eight Frequency Response: 25Hz to 9KHz Sensitivity: -53dBV (2.2mV) @ 1 Pa Impedance: 940 ohms

Thick and rich, the dual ribbon "rounds out" guitar stacks, brass, and woodwinds. A narrow strip of ultra thin aluminum suspended in a magnetic field oscillates symbiotically with your sound source. Electrical current is the result. Two ribbons for added sensitivity. Experience classic ribbon vocal sound. Elastic shock mount and metal travel case are included.
Operating Principle: Moving ribbon dynamic
Polar Pattern: Figure-of-eight
Frequency Response: 25Hz to 9KHz
Sensitivity: -53dBV (2.2mV) @ 1 Pa
Impedance: 940 ohms

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40090
Product Name Trion Series Dual-Element Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details