Sennheiser Electronic Corporation Evolution 900 Series Supercardioid Stage Mic e945

Description
The e 945 is a super-cardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.3 in. (47 x 186 mm.) Frequency response (microphone): 40 - 18,000Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0mV/Pa at 1 kHz = -54dB (0 dB = 1V/Pa) = -74 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g.)
Datasheet
Description
The e 945 is a super-cardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.3 in. (47 x 186 mm.) Frequency response (microphone): 40 - 18,000Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0mV/Pa at 1 kHz = -54dB (0 dB = 1V/Pa) = -74 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Supercardioid Stage Mic - 37742 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Supercardioid Stage Mic
37742
Evolution 900 Series Supercardioid Stage Mic 37742
The e 945 is a super-cardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.3 in. (47 x 186 mm.) Frequency response (microphone): 40 - 18,000Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 2.0mV/Pa at 1 kHz = -54dB (0 dB = 1V/Pa) = -74 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g.)

The e 945 is a super-cardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies.
Dimensions: 1.9 x 7.3 in. (47 x 186 mm.)
Frequency response (microphone): 40 - 18,000Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Super-cardioid
Sensitivity in free field, no load (1kHz): 2.0mV/Pa at 1 kHz = -54dB (0 dB = 1V/Pa) = -74 dB (0 dB = 1V/ubar)
Weight: 11.6 oz. (330 g.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 37742
Product Name Evolution 900 Series Supercardioid Stage Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details