Shure Incorporated PGX Series Handheld Transmitter with Beta 58 Capsule PGX2/BETA58

Description
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
PGX Series Handheld Transmitter with Beta 58 Capsule - 98654 - TMP Pro Distribution
Berlin, CT, USA
PGX Series Handheld Transmitter with Beta 58 Capsule
98654
PGX Series Handheld Transmitter with Beta 58 Capsule 98654
The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones. Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

The Shure PGX2 features a wide selection of industry-standard handheld vocal microphones.
Interchangeable options include the rugged PG58, the legendary SM58, the award-winning SM86, and the precision-crafted Beta 58A.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 98654
Product Name PGX Series Handheld Transmitter with Beta 58 Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details