TMP Pro Distribution 30kHz 7 Foot Cardioid Microphone System 80437

Description
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL
Description
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

Suppliers

Company
Product
Description
Supplier Links
30kHz 7 Foot Cardioid Microphone System - 80437 - TMP Pro Distribution
Berlin, CT, USA
30kHz 7 Foot Cardioid Microphone System
80437
30kHz 7 Foot Cardioid Microphone System 80437
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base.
Frequency Response: 30Hz to 30kHz ±2dB at 6 inches
Polar Patern: Cardioid
Sensitivity: 10mV/Pa (-40dBV/Pa)
Max Acoustic Input: 145dB SPL

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80437
Product Name 30kHz 7 Foot Cardioid Microphone System
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details