TMP Pro Distribution 30 kHz Omni Measurement Mic (Battery Powered, Matched Pair) 38237

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)
Datasheet
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 kHz Omni Measurement Mic (Battery Powered, Matched Pair) - 38237 - TMP Pro Distribution
Berlin, CT, USA
30 kHz Omni Measurement Mic (Battery Powered, Matched Pair)
38237
30 kHz Omni Measurement Mic (Battery Powered, Matched Pair) 38237
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 50mV/Pa Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.) Max Acoustic Input: 138dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 5Hz to 30kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 50mV/Pa
Pwer Requirements: 6V Battery Type P28 (2CR-1/3N, 4LR44 or eq.)
Max Acoustic Input: 138dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 38237
Product Name 30 kHz Omni Measurement Mic (Battery Powered, Matched Pair)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details